EN
  • EN
  • DE

B59201J140B10

Part No B59201J140B10
Manufacturer EPCOS (TDK)
Catalog Custom Parts (B - D)
Description B59 series 20ohms Radial Lead Spacing: 7.62mm NTC Thermistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals UL
Case / Package Radial
Lead Diameter 1 mm
Lead Free Lead Free
Lead Length 3.25 mm
Lead Pitch 7.62 mm
Max Operating Temperature 125 °C
Min Operating Temperature -40 °C
Mount Through Hole
Number of Pins 2
Operating Supply Voltage 550 V
Radiation Hardening No
REACH SVHC No SVHC
Resistance 20 Ω
RoHS Compliant
Tolerance 30 %
Width 19 mm
Win Source Part Number 1211094-B59201J140B10
Categories Custom Parts
Manufacturer EPCOS (TDK)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B59201J140B10 CAD Model

Description

The EPCOS (TDK) 1211094-B59201J140B10 is a radial leaded resistor with a resistance of 20Ω and a tolerance of 30%. Bold the product name 1211094-B59201J140B10 and manufacturer EPCOS (TDK).

  • Resistance: 20Ω
  • Tolerance: 30%
  • Operating Supply Voltage: 550V
  • Approvals: UL
  • Pins: Two
  • Width: 19mm
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Mounting: Through Hole
  • Lead Pitch: 7.62mm
  • Lead Length: 3.25mm
  • Lead Diameter: 1mm
  • Maximum Operating Temperature: 125°C
  • Minimum Operating Temperature: -40°C
  • Popularity: Popular
  • Supply and Demand Status: Limited

You May Also Be Interested in

Cirrus Logic Inc.
Need more? Email Us
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
UTC
Lowest to $0.3269
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
EPCOS (TDK)
Need more? Email Us
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8441 $64.5435
80+ $1.5132 $121.0560
120+ $1.4658 $175.8960
165+ $1.4186 $234.0690
215+ $1.3714 $294.8510
285+ $1.2294 $350.3790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess