EN
  • EN
  • DE

B45296R1227M409

Part No B45296R1227M409
Manufacturer EPCOS (TDK)
Catalog Tantalum - Polymer Capacitors
Description Tantalum Chip Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer EPCOS (TDK)
Win Source Part Number 1150787-B45296R1227M409
Manufacturer Homepage www.epcos.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B45296R1227M409 CAD Model

Description

The B45296R1227M409 is a Tantalum Polymer Capacitor manufactured by EPCOS, which is now part of TDK. These capacitors offer a combination of high capacitance, low ESR (Equivalent Series Resistance), and stable performance over a wide temperature range. They are particularly well-suited for applications requiring reliable filtering and decoupling in electronic circuits.

Applications:

  • Power Supply Filtering
  • Decoupling in Digital Circuits
  • DC-DC Converters
  • Portable Electronics
  • Automotive Electronics

Features:

  • High Capacitance: Provides a large capacitance value for efficient energy storage.
  • Low ESR: Minimizes power dissipation and voltage ripple in circuits.
  • Stable Performance: Maintains stable capacitance and ESR over a wide temperature range.
  • RoHS Compliant: Meets environmental standards for hazardous substance restrictions.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards.

Benefits:

  • Efficient Filtering: High capacitance and low ESR provide effective filtering of noise and voltage ripple.
  • Stable Circuit Performance: Stable capacitance and ESR ensure consistent circuit operation over temperature variations.
  • Extended Component Life: Robust design and materials contribute to long-term reliability.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.
  • Simplified Manufacturing: SMT design simplifies the manufacturing process and reduces assembly costs.

Additional Details:

The B45296R1227M409 typically features a capacitance of 220µF and a voltage rating of 16V. The ESR is typically very low, often in the milliohm range, which minimizes power dissipation and improves circuit efficiency. The capacitor is available in a standard EIA case size, such as a 7343 case, for easy integration into existing designs. These tantalum polymer capacitors offer a reliable and high-performance solution for filtering and decoupling applications, combining high capacitance with low ESR and stable performance.

You May Also Be Interested in

Kemet
Polymer Tantalum Capacitors 47UF 16V 2917
Lowest to $1.8768
Kemet
CAP TANTALUM 100UF 16V 2917
Lowest to $1.3834
Kemet
Polymer Tantalum Capacitors 33UF 10V 3528
Lowest to $0.8316
Kemet
Polymer Tantalum Capacitors 470UF 2.5V 2917
Need more? Email Us
Nichicon
Polymer Tantalum Capacitors 47UF 6.3V 1206
Lowest to $0.4626
Panasonic
Polymer Tantalum Capacitors 33UF 6.3V
Need more? Email Us
AVX Corporation
Polymer Tantalum Capacitors 33UF 6.3V 1210
Lowest to $0.4726
Panasonic
Polymer Tantalum Capacitors 220UF 2.5V 1411
Lowest to $0.8186
Panasonic
Polymer Tantalum Capacitors 220UF 4V 1411
Lowest to $0.8442

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.0069 $75.0207
6+ $20.5186 $123.1116
9+ $19.8776 $178.8984
13+ $19.2365 $250.0745
16+ $18.5955 $297.5280
21+ $16.6713 $350.0973
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess