EN
  • EN
  • DE

B45196H3106K209

Part No B45196H3106K209
Manufacturer EPCOS (TDK)
Catalog Tantalum Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818541-B45196H3106K209
Ultra Librarian 3D Model Ultra Librarian B45196H3106K209 CAD Model

Description

The B45196H3106K209 is a film capacitor manufactured by EPCOS (TDK). These capacitors are known for their high reliability, excellent electrical characteristics, and long operational life. Film capacitors are used in a wide variety of electronic applications where stable performance and low losses are required.

Applications

  • Power supplies
  • Inverters
  • Lighting ballasts
  • Motor control circuits
  • Audio equipment
  • Renewable energy systems

Features

  • Polyester film dielectric
  • High voltage capability
  • Compact size
  • Self-healing properties
  • Flame-retardant construction
  • RoHS compliant
  • Stable capacitance over temperature and frequency

Benefits

  • High reliability in demanding applications
  • Long operational life
  • Excellent electrical performance
  • Compact design for space-constrained applications
  • Safe operation due to self-healing properties
  • Environmentally friendly
  • Consistent performance in varying conditions

Additional Details

The B45196H3106K209 is typically constructed using a metallized polyester film as the dielectric material. This provides a good balance of electrical performance and cost-effectiveness. The self-healing properties allow the capacitor to recover from minor voltage breakdowns, which contributes to its long lifespan. The flame-retardant construction enhances safety in the event of a failure. These capacitors are designed to meet industry standards for reliability and environmental compliance.

Film capacitors, such as the B45196H3106K209, are often preferred over other types of capacitors (e.g., electrolytic capacitors) in applications where high reliability, long life, and stable performance are critical. They are available in various lead configurations and mounting styles to suit different board layouts. The capacitor's parameters, such as capacitance value and voltage rating, are specified in its datasheet, which should be consulted for detailed design information.

You May Also Be Interested in

Vishay
CAP TANT 47UF 20V 20% 2917
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us
Vishay
CAP TANT 330UF 6.3V 10% 2917
Lowest to $2.1959
Vishay
CAP TANT 100UF 10V 20% 1210
Lowest to $0.2610
Vishay
CAP TANT 100UF 6.3V 20% 1611
Lowest to $2.9105
AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us
Vishay
Lowest to $24.0101
Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess