The B45196H2227M509 is a EPCOS (TDK) aluminum electrolytic capacitor. It is designed for general-purpose applications requiring high capacitance and reliable performance. These capacitors are known for their long service life and high ripple current capability, making them suitable for power supplies and other demanding applications.
Applications:
- Power supplies
- Inverters
- Motor drives
- Industrial electronics
- General purpose decoupling and filtering
Features:
- Aluminum electrolytic capacitor
- High capacitance
- Long service life
- High ripple current capability
- Polarized design
- Snap-in terminals
Benefits:
- Provides stable and reliable energy storage
- Suitable for high-power applications due to high ripple current capability
- Reduces maintenance costs with long service life
- Easy to install with snap-in terminals
Technical Specifications:
The B45196H2227M509 has a capacitance of 220µF and a voltage rating of 450V DC. It features a ripple current capability of approximately 1 Ampere. The operating temperature range is typically -40°C to +85°C. The capacitor is available with snap-in terminals for easy mounting on printed circuit boards. The expected service life is greater than 2000 hours at maximum operating temperature and ripple current. The case size and dimensions vary depending on the specific configuration.
The polarized design requires careful attention to polarity during installation to prevent damage. The high capacitance and voltage rating make this capacitor suitable for a variety of power applications. The long service life ensures reliable operation over extended periods, reducing the need for frequent replacements. The snap-in terminals simplify the assembly process, reducing manufacturing time and costs.