EN
  • EN
  • DE

B39461-B5027-U310

Part No B39461-B5027-U310
Manufacturer EPCOS (TDK)
Catalog END - OF - LIFE
Description Low-Loss Filter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Win Source Part Number 1150707-B39461-B5027-U310
Manufacturer Homepage www.epcos.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B39461-B5027-U310 CAD Model

Description

The B39461-B5027-U310 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS (TDK). It is designed for use in wireless communication systems, typically for filtering signals in the intermediate frequency (IF) stage or in RF front-end modules. SAW filters are known for their sharp selectivity, low insertion loss, and compact size, making them ideal for applications where signal integrity and space are critical.

Applications

  • Cellular Base Stations
  • Mobile Communication Devices (e.g., Smartphones, Tablets)
  • Wireless Data Transmission Systems
  • Remote Control Systems
  • Satellite Communication Systems

Features

  • High Selectivity: Provides excellent attenuation of unwanted signals and noise, ensuring that only the desired frequency band is passed through.
  • Low Insertion Loss: Minimizes signal attenuation, improving overall system sensitivity and performance.
  • Compact Size: Allows for integration into small, portable devices.
  • Stable Performance: Maintains consistent performance characteristics over a wide range of temperatures and operating conditions.
  • High Attenuation in Stopband: Effectively suppresses spurious signals and interference.

Benefits

  • Improved Signal Quality: By filtering out unwanted noise and interference, the filter enhances the clarity and reliability of the desired signal.
  • Extended Communication Range: Lower insertion loss helps to maintain signal strength, potentially increasing the effective range of wireless communication devices.
  • Reduced Interference: Sharp selectivity minimizes the impact of nearby transmitters operating on different frequencies.
  • Simplified System Design: The filter's well-defined characteristics simplify the design and optimization of wireless communication systems.
  • Enhanced System Performance: By improving signal quality and reducing interference, the overall performance of the wireless system is enhanced.

Technical Specifications

While specific technical specifications will vary, the filter generally adheres to the following parameters:

  • Center Frequency: Determined by the application's specific frequency band (e.g., 915 MHz, 2.4 GHz).
  • Bandwidth: Defined by the desired signal bandwidth.
  • Insertion Loss: Typically in the range of 1-3 dB.
  • Attenuation: Typically > 40 dB in the stopband.
  • Temperature Stability: Performance characteristics remain stable across a specified temperature range.
  • Impedance: Typically 50 Ohms.

The B39461-B5027-U310 is constructed using high-quality piezoelectric materials and advanced manufacturing processes to ensure reliability and long-term stability. Its robust design makes it suitable for demanding applications in wireless communication infrastructure and devices.

You May Also Be Interested in

ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess