EN
  • EN
  • DE

B39431R708U310

Part No B39431R708U310
Manufacturer EPCOS (TDK)
Catalog OEM Parts (A - B)
Description 1-Port Saw Resonator, 433.42MHz Nom
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1047621-B39431R708U310
Categories OEM Parts(A-B)
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B39431R708U310 CAD Model

Description

The B39431R708U310 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS (TDK). SAW filters are widely used in radio frequency (RF) applications to selectively pass or reject signals at specific frequencies. This particular filter is designed for use in mobile communication systems and other wireless devices.

Applications

  • Mobile Communication Systems: Specifically designed for use in cellular networks such as GSM, UMTS, and LTE.
  • Wireless Communication Devices: Applicable in various wireless devices needing bandpass filtering.
  • Base Stations: Used in infrastructure equipment to filter unwanted signals.
  • RF Front-End Modules: Employed as a critical component in RF front-end modules for signal conditioning.

Features

  • SAW Technology: Utilizes surface acoustic wave technology for precise filtering.
  • Compact Size: Designed to be small for integration in miniature devices.
  • High Selectivity: Provides excellent attenuation of unwanted signals.
  • Low Insertion Loss: Minimizes signal loss within the desired passband.
  • Unbalanced Input/Output: Facilitates easy integration into existing circuitry.

Benefits

  • Improved Signal Quality: Reduces interference and noise, leading to clearer signals.
  • Enhanced System Performance: Optimizes RF front-end performance for better reception and transmission.
  • Miniaturization: Enables smaller and more compact wireless devices.
  • Reliable Operation: Provides stable and consistent performance over a wide range of operating conditions.
  • Cost-Effective Filtering Solution: Offers a balance of performance and cost for various applications.

Additional Details

The B39431R708U310 SAW filter is typically supplied in a surface-mount package. It operates within a specific frequency band optimized for mobile communication. The filter's performance is characterized by its center frequency, bandwidth, insertion loss, and attenuation. Proper impedance matching is crucial for optimal performance. Refer to the manufacturer's datasheet for detailed specifications and application notes.

You May Also Be Interested in

Kemet
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Sony
Need more? Email Us
Hewlett Packard
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess