EN
  • EN
  • DE

B39212-B8550-P810-S05

Part No B39212-B8550-P810-S05
Manufacturer EPCOS (TDK)
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1001085-B39212-B8550-P810-S05
Categories OEM Parts(A-B)
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B39212-B8550-P810-S05 CAD Model

Description

The B39212-B8550-P810-S05 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS (TDK). These filters are essential in radio frequency (RF) systems for their ability to precisely filter signals at specific frequencies. This particular filter is designed for use in wireless communication devices, ensuring optimal performance by removing unwanted interference and noise.

Applications:

  • Mobile Communication Systems: Used in mobile phones and base stations to filter signals.
  • Wireless Data Transmission: Employed in wireless networks to improve signal quality.
  • Remote Control Systems: Found in remote controls to ensure reliable operation.
  • Automotive Applications: Utilized in car key fobs and tire pressure monitoring systems (TPMS).
  • ISM Band Applications: Suitable for use in the Industrial, Scientific, and Medical (ISM) radio bands.

Features:

  • High Selectivity: Provides excellent filtering of unwanted signals.
  • Low Insertion Loss: Minimizes signal attenuation.
  • Small Size: Compact design suitable for space-constrained applications.
  • Surface Mount Device (SMD): Easy to integrate into automated manufacturing processes.
  • Rugged Construction: Designed to withstand harsh environmental conditions.

Benefits:

  • Improved Signal Quality: Enhances the clarity and reliability of wireless communication.
  • Reduced Interference: Minimizes unwanted signals and noise.
  • Extended Range: Enables longer communication distances.
  • Enhanced System Performance: Improves the overall performance of wireless devices.
  • Reliable Operation: Ensures consistent and dependable performance over a long lifespan.

Technical Specifications:

SAW filters like the B39212-B8550-P810-S05 typically operate in the frequency range of 800 MHz to 2.5 GHz. They feature low insertion loss, high selectivity, and excellent temperature stability. The specific center frequency is tailored to the application, and they commonly have an impedance of 50 Ohms. They are RoHS compliant and ideal for high-volume production. Consult the official EPCOS (TDK) datasheet for the most accurate and detailed specifications.

In summary, the B39212-B8550-P810-S05 SAW filter from EPCOS (TDK) is an essential component for wireless communication systems, providing precise filtering to improve signal quality and system performance. Its compact size, robust design, and reliable operation make it a valuable asset in various applications.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Hewlett Packard
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Kemet
Need more? Email Us
ABB Embedded Power
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 488 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess