EN
  • EN
  • DE

B39182-B1659-B510

Part No B39182-B1659-B510
Manufacturer EPCOS (TDK)
Catalog SAW Filters
Description SAW RF low loss filter Satellite CSS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818418-B39182-B1659-B510
Ultra Librarian 3D Model Ultra Librarian B39182-B1659-B510 CAD Model

Description

The B39182-B1659-B510 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS (TDK). SAW filters are widely used in radio frequency (RF) applications for signal processing and filtering. They offer excellent performance in terms of selectivity, insertion loss, and stopband rejection, making them suitable for various wireless communication systems.

Applications

  • Mobile communication systems: Used in base stations and mobile devices for filtering RF signals.
  • Wireless communication devices: Implemented in various wireless devices such as WLAN, Bluetooth, and Zigbee for signal filtering.
  • Satellite communication systems: Utilized in satellite receivers and transmitters for signal processing.
  • RF front-end modules: Integrated into RF front-end modules for improved signal quality.
  • Navigation systems: Employed in GPS and other navigation systems to filter signals.

Features

  • High selectivity: Provides excellent selectivity to isolate desired signals from unwanted noise and interference.
  • Low insertion loss: Minimizes signal attenuation, ensuring optimal signal strength.
  • High stopband attenuation: Effectively suppresses out-of-band signals, preventing interference.
  • Small size: Compact design allows for integration into small electronic devices.
  • Stable performance: Offers consistent performance over a wide temperature range.

Benefits

  • Improved signal quality: Enhances signal quality by filtering out unwanted noise and interference.
  • Enhanced system performance: Improves overall system performance by optimizing signal processing.
  • Reduced interference: Minimizes interference from adjacent channels, improving communication reliability.
  • Compact design: Allows for integration into space-constrained applications.
  • Reliable operation: Ensures reliable operation in demanding environments.

Additional Details

SAW filters like the B39182-B1659-B510 operate by converting electrical signals into mechanical waves on a piezoelectric substrate. These mechanical waves propagate along the surface of the substrate and are then converted back into electrical signals. The filter's characteristics are determined by the design of the interdigital transducers (IDTs) on the substrate. This particular filter is designed for specific frequency bands commonly used in wireless communication. It's crucial to consult the datasheet for detailed specifications such as center frequency, bandwidth, insertion loss, ripple, and temperature stability to ensure proper implementation in a specific application. The filter typically comes in a surface-mount package for easy integration into PCB designs.

You May Also Be Interested in

Tai-Saw Technology TST
1.5GHz 5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $1.7463
Tai-Saw Technology TST
960MHz 4.5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Crystek Corporation
FILTER SAW 1.88GHZ INLINE
Need more? Email Us
Abracon LLC
FILTER SAW 869MHZ 6-SMD
Lowest to $4.4358
Qualcomm
CSSP3 DPLX GT
Lowest to $1.1642
RF Monolithics, Inc
FILTER SAW 427.25MHZ 10-SMD
Need more? Email Us
Murata Electronics North America
1.1765GHz 1.5dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.3202
Tai-Saw Technology TST
500MHz 2.8dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $2.0374
Taiyo Yuden
FILTER SAW 915MHZ 5SMD
Lowest to $0.8732

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7930 $59.4750
180+ $0.6507 $117.1260
275+ $0.6304 $173.3600
380+ $0.6101 $231.8380
490+ $0.5897 $288.9530
660+ $0.5288 $349.0080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,707 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess