EN
  • EN
  • DE

B32914A3225MN1

Part No B32914A3225MN1
Manufacturer EPCOS (TDK)
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1017420-B32914A3225MN1
Categories OEM Parts(A-B)
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B32914A3225MN1 CAD Model

Description

The B32914A3225MN1 is a metallized polypropylene film capacitor manufactured by EPCOS, a TDK Group company. These capacitors are designed for interference suppression and safety applications in electronic devices. They are typically used across-the-line (X capacitors) or line-to-ground (Y capacitors) to filter out electromagnetic interference (EMI) and ensure safety.

Applications:

  • Interference suppression in power supplies
  • Across-the-line (X capacitor) applications
  • Line-to-ground (Y capacitor) applications
  • EMI filtering in electronic devices
  • Safety capacitors in appliances and equipment

Features:

  • Metallized Polypropylene Film Capacitor
  • X2 Safety Capacitor
  • Self-Healing Properties
  • Flame-Retardant Epoxy Resin Coating
  • High Stability and Reliability

Benefits:

  • Effective in suppressing electromagnetic interference (EMI).
  • Ensures safety by limiting voltage surges and preventing electric shock.
  • Provides long operational life with excellent stability.
  • Reduces the risk of catastrophic failures due to its self-healing properties.
  • Meets industry safety standards for use in electronic devices.

Additional Details:

The B32914A3225MN1 is an X2 safety capacitor with a capacitance of 2.2µF and a voltage rating of 305VAC. It is designed to withstand high voltage surges and provide reliable protection against electrical hazards. The self-healing properties of the film allow the capacitor to recover from minor breakdowns, extending its operational life. The flame-retardant epoxy resin coating provides additional protection against fire. These capacitors are commonly used in power supplies, appliances, and other electronic devices to meet safety regulations and reduce EMI. They are certified by various safety agencies, such as UL, ENEC, and CSA. Proper installation and connection are essential to ensure optimal performance and safety. The capacitor is designed for through-hole mounting and is available in various lead spacings. They are compliant with RoHS standards.

The 'X2' designation indicates that this capacitor is suitable for use in across-the-line applications, where it is connected between the phase and neutral conductors. They are designed to fail safely in the event of a breakdown, preventing electric shock hazards.

You May Also Be Interested in

Intel
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Sony
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Intel
Need more? Email Us
Kemet
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess