EN
  • EN
  • DE

B32671L1332J

Part No B32671L1332J
Manufacturer EPCOS (TDK)
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818382-B32671L1332J
Ultra Librarian 3D Model Ultra Librarian B32671L1332J CAD Model

Description

The B32671L1332J is a metallized polypropylene film capacitor from EPCOS (TDK). These capacitors are designed for a wide variety of applications requiring high reliability and stable performance in demanding environments.

Applications:

  • DC filtering
  • Energy storage
  • Power factor correction
  • Snubber circuits
  • Resonant circuits
  • Ballasts
  • High frequency power supplies

Features:

  • Self-healing properties
  • High pulse strength
  • Overvoltage capability
  • Flame retardant plastic case
  • RoHS compliant

Benefits:

  • Long operational life
  • High reliability in harsh environments
  • Compact size
  • Stable capacitance over temperature and frequency
  • Reduced risk of catastrophic failure due to self-healing properties

Additional Details:

The B32671L1332J typically features a capacitance value of 3.3 nF and a voltage rating of 1250 VDC. It is constructed with a metallized polypropylene film dielectric, providing excellent electrical characteristics and long-term stability. The capacitor's construction enables it to withstand high pulse currents and voltages, making it suitable for demanding applications. The flame-retardant plastic case provides an added layer of safety and protection. This capacitor is designed for through-hole mounting and is commonly used in industrial and commercial electronics.

Its self-healing properties ensure that any localized breakdowns in the dielectric film are quickly cleared, preventing permanent damage and maintaining the capacitor's functionality. This feature is particularly important in applications where the capacitor is subjected to voltage spikes or surges. The robust construction and high-quality materials used in the B32671L1332J contribute to its long service life and dependable performance.

You May Also Be Interested in

Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Phoenix Contact
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.3010 $58.6950
470+ $0.2471 $116.1370
725+ $0.2393 $173.4925
1,000+ $0.2316 $231.6000
1,290+ $0.2238 $288.7020
1,730+ $0.2007 $347.2110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,240 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess