EN
  • EN
  • DE

B32529C1103J

Part No B32529C1103J
Manufacturer EPCOS (TDK)
Catalog END - OF - LIFE
Description Film Capacitors - Metallized Polyester (MKT)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Win Source Part Number 1150621-B32529C1103J
Manufacturer Homepage www.epcos.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B32529C1103J CAD Model

Description

The B32529C1103J is a metallized polypropylene film capacitor manufactured by EPCOS (TDK). It is designed for a wide range of applications including power electronics, industrial equipment, and general-purpose filtering. Being an END-OF-LIFE product, it is important to understand its specifications for maintenance and replacement considerations.

Applications

  • Power factor correction
  • DC link circuits
  • Snubber circuits
  • Energy storage
  • Filtering applications

Features

  • High capacitance stability
  • Self-healing properties
  • Low dissipation factor
  • High pulse strength
  • Flame-retardant epoxy resin coating

Benefits

  • Provides reliable performance in harsh environments.
  • Offers long service life due to self-healing properties.
  • Minimizes energy loss in AC applications.
  • Suitable for high-frequency and high-current applications.
  • Enhances safety with its flame-retardant construction.

Additional Details

The B32529C1103J capacitor features a capacitance of 0.01µF (10nF) and a voltage rating of typically 100V or higher. Its metallized polypropylene film construction ensures excellent electrical characteristics and stability over a wide temperature range. When selecting a replacement for this end-of-life capacitor, consider factors such as capacitance, voltage rating, operating temperature, and equivalent series resistance (ESR). Ensure that the replacement capacitor meets or exceeds the original specifications to maintain circuit performance and reliability. Proper mounting and handling are crucial to prevent damage and ensure long-term reliability.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
725+ $0.0802 $58.1450
1,755+ $0.0658 $115.4790
2,720+ $0.0638 $173.5360
3,750+ $0.0617 $231.3750
4,840+ $0.0598 $289.4320
6,480+ $0.0535 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 725 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess