EN
  • EN
  • DE

NDBG503J3440B1J

Part No NDBG503J3440B1J
Manufacturer Eaton Bussmann
Catalog Temperature Sensors - NTC Thermistors
Description NTC 5K 3440K BETA 25/50 5% / NTC Thermistor 5k Axial
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - NTC Thermistors
Mfr Eaton - Electronics Division
Series NDBG
Package Bulk
Resistance in Ohms @ 25°C 5k
Resistance Tolerance ±5%
B Value Tolerance ±5%
B25/50 3440K
Temperature Range - Operating -40°C ~ 250°C
Mounting Type Through Hole
Package / Case Axial
MSL Level Not Applicable
ECCN EAR99
HTSUS 8533.40.8070
Other Names 283-NDBG503J3440B1J
Standard Package 500
Win Source Part Number 1009246-NDBG503J3440B1J
Ultra Librarian 3D Model Ultra Librarian NDBG503J3440B1J CAD Model

Description

The Eaton NDBG503J3440B1J is an NTC thermistor temperature sensor with a resistance of 5k ohms at 25°C and a resistance tolerance of ±5%.

  • Resistance @ 25°C: 5k ohms
  • Resistance Tolerance: ±5%
  • B25/50 Value Tolerance: ±5%
  • B25/50 Value: 3440K
  • Mounting Type: Through Hole
  • Package: Axial
  • Operating Temperature Range: -40°C to 250°C
  • ECCN: EAR99
  • Package Quantity: 500
  • MSL Level: N/A

You May Also Be Interested in

Semitec USA Corp
NTC THERMISTORS 10OHMS 2AMPS STR
Need more? Email Us
Honeywell
THERMISTOR NTC 50KOHM DO35
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
NTC Thermistor 47Ω Through Hole,P=7.5mm
Lowest to $0.1598
Amphenol Advanced Sensors
THERMISTOR NTC 30KOHM 3936K BEAD
Need more? Email Us
TDK Corporation
NTC,10K,0.5%,0402,AEC-Q200,150
Lowest to $0.1112
TKS
NTC Thermistor 5Ω Through Hole,P=5mm
Lowest to $0.2911
Ruilongyuan Electronics Co.,Ltd
NTC Thermistor 5Ω Through Hole,P=10mm
Lowest to $0.5385
Vishay
THERMISTOR NTC 12KOHM 3477K 0402
Need more? Email Us
Amphenol Advanced Sensors
THERMISTOR NTC 30KOHM 3936K BEAD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess