EN
  • EN
  • DE

B32529C103K

Part No B32529C103K
Manufacturer EPCOS (TDK)
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818377-B32529C103K
Ultra Librarian 3D Model Ultra Librarian B32529C103K CAD Model

Description

The B32529C103K is a film capacitor manufactured by EPCOS (TDK). It is designed for general-purpose applications where stable capacitance and reliable performance are essential. The capacitor utilizes a metallized polypropylene film as its dielectric material, offering low losses and high insulation resistance. The '103' in the part number likely signifies a capacitance of 0.01uF (10nF).

Applications

  • General-purpose filtering.
  • Bypass applications.
  • Decoupling applications.
  • Timing circuits.
  • Audio circuits.

Features

  • Low dissipation factor.
  • High insulation resistance.
  • Excellent self-healing properties.
  • Long service life.
  • RoHS compliant.
  • Flame-retardant plastic case.

Benefits

  • Stable performance over time.
  • Reduced energy losses.
  • Self-healing capability ensures continued operation even after minor voltage breakdowns.
  • Long service life minimizes replacement costs.
  • Compliant with environmental regulations.

Additional Details

While the exact specifications are best obtained from the datasheet, the B32529C103K is expected to have a capacitance of 0.01 µF (10 nF) with a tolerance of ±10% (indicated by the 'K' suffix). The voltage rating is crucial for reliable operation, common voltage ratings include 63V, 100V or higher depending on the specific design. The operating temperature range typically spans from -40°C to +105°C. The capacitor's low dissipation factor minimizes energy losses, making it suitable for applications where efficiency is important. It also features self-healing properties, allowing it to recover from minor dielectric breakdowns. The capacitor is housed in a flame-retardant plastic case for enhanced safety. The construction utilizes a metallized polypropylene film dielectric, known for its stable electrical characteristics. The B32529C103K is suitable for through-hole mounting and is commonly used in various electronic circuits where reliable capacitive performance is needed.

You May Also Be Interested in

Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Phoenix Contact
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess