EN
  • EN
  • DE

A1206

Part No A1206
Manufacturer EPCOS (TDK)
Catalog Hard To Find
Description AC Film Capacitors Lighting
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Win Source Part Number 1134411-A1206
Manufacturer Homepage www.epcos.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian A1206 CAD Model

Description

The A1206 is a series designation for multilayer ceramic chip (MLCC) capacitors manufactured by EPCOS, which is now part of TDK. These capacitors are designed for a wide range of applications, offering high capacitance values in a small surface-mount package. MLCCs are known for their reliability, stability, and performance in diverse electronic circuits.

Applications:

  • Decoupling: Used to decouple power supply lines, reducing noise and voltage fluctuations.
  • Filtering: Employed in filter circuits to attenuate unwanted frequencies.
  • Bypass: Used as bypass capacitors to shunt high-frequency signals to ground.
  • Timing Circuits: Incorporated in timing circuits for accurate timing control.
  • General-Purpose: Applied in a wide variety of general-purpose electronic circuits.

Features:

  • Multilayer Ceramic Construction: Provides high capacitance values in a small package.
  • Surface-Mount Technology (SMT): Designed for easy integration into automated assembly processes.
  • Wide Capacitance Range: Available in a wide range of capacitance values to meet different application requirements.
  • High Voltage Rating: Suitable for use in high-voltage circuits.
  • RoHS Compliant: Compliant with RoHS environmental regulations.

Benefits:

  • Improved Circuit Performance: Provides stable and reliable capacitance for improved circuit performance.
  • Reduced Board Space: Small size allows for compact and efficient designs.
  • Easy Assembly: Surface-mount design allows for easy integration into automated assembly processes.
  • Wide Application Range: Suitable for use in a wide variety of electronic circuits.
  • Environmentally Friendly: RoHS compliance ensures that the product meets environmental standards.

Additional Details:

The A1206 series comes in a 1206 package size (0.12 inch x 0.06 inch), which is a standard size for SMT components. The specific capacitance value, voltage rating, and temperature coefficient vary depending on the specific part number within the A1206 series. These capacitors are known for their low ESR (Equivalent Series Resistance) and ESL (Equivalent Series Inductance), which makes them suitable for high-frequency applications. The A1206 series is commonly used in consumer electronics, industrial equipment, and automotive applications. The exact specifications, like capacitance values, tolerances, and voltage ratings, depend on the suffix codes included in the full part number available on the EPCOS/TDK website.

You May Also Be Interested in

Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess