EN
  • EN
  • DE
  • IT

EN29LV040-70JCP

Part No EN29LV040-70JCP
Manufacturer Eon Silicon Solution
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Eon Silicon Solution
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822652-EN29LV040-70JCP
Ultra Librarian 3D Model Ultra Librarian EN29LV040-70JCP CAD Model

Description

The EN29LV040-70JCP, manufactured by Eon Silicon Solution, is a 4-Megabit (512K x 8) CMOS 3.0 Volt-only Flash Memory device. It is designed for high-performance and low-power applications, featuring fast access times and reliable data storage.

Applications

  • Embedded Systems
  • BIOS Storage
  • Firmware Storage
  • Networking Equipment
  • Industrial Control Systems
  • Consumer Electronics (e.g., Gaming Consoles, Set-Top Boxes)

Features

  • 4-Megabit (512K x 8) Flash Memory
  • 3.0 Volt-only Operation
  • Fast Access Time: 70ns
  • Sector Erase Architecture
  • Program/Erase Suspend/Resume
  • Common Flash Interface (CFI)
  • Write Protect Feature
  • Low Power Consumption
  • PDIP32 Package

Benefits

  • High Performance: Fast access time enables quick data retrieval, improving system performance.
  • Reliable Data Storage: Non-volatile storage ensures data retention even when power is off.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered or energy-efficient applications.
  • Easy Integration: Common Flash Interface (CFI) simplifies integration with various microcontrollers and processors.
  • Data Protection: Write protect feature prevents accidental data corruption.
  • Sector Erase Architecture: Allows for efficient memory management and faster programming.
  • Simplified Power Supply: 3.0 Volt-only operation simplifies power supply design.

Additional Details

The EN29LV040-70JCP features a sector erase architecture, which enables efficient memory management and faster programming. The program/erase suspend/resume feature allows interruption of program or erase operations for read operations, improving system responsiveness. The Common Flash Interface (CFI) provides a standard interface for accessing memory parameters and control functions, simplifying integration with different systems. The device includes a write protect feature to prevent accidental data corruption. It is available in a PDIP32 package, a through-hole package commonly used for prototyping and legacy systems.

You May Also Be Interested in

Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess