EN
  • EN
  • DE

EN29GL128L-70ZIP

Part No EN29GL128L-70ZIP
Manufacturer Eon Silicon Solution
Catalog Miscellaneous
Description 128 Megabit (16384K x 8-bit / 8192K x 16-bit) Flash Memory Page mode Flash Memory, CMOS 3.0 Volt-only
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Eon Silicon Solution
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822651-EN29GL128L-70ZIP
Ultra Librarian 3D Model Ultra Librarian EN29GL128L-70ZIP CAD Model

Description

The EN29GL128L-70ZIP is a 128-Megabit (16M x 8 or 8M x 16) CMOS 3.0 Volt Flash Memory manufactured by Eon Silicon Solution, Inc. It is designed with advanced write protect features and a low-power architecture, making it suitable for embedded systems requiring reliable non-volatile storage.

Applications

  • Embedded Systems
  • Networking Devices
  • Industrial Control Systems
  • Consumer Electronics (e.g., set-top boxes)
  • BIOS Storage

Features

  • 128 Megabit (16M x 8/ 8M x 16) Flash Memory
  • 3.0 Volt Single Power Supply Operation
  • Sector Erase Architecture: Uniform 64 Kbyte Sectors
  • Fast Program and Erase Times
  • Top or Bottom Boot Sector Configurations Available
  • Low Power Consumption: Standby and Read Modes
  • Write Protection Features: Hardware Write Protection
  • Common Flash Interface (CFI) for easy integration
  • ZIP Package for through-hole mounting

Benefits

  • Reliable Non-Volatile Storage for Critical Data and Code
  • Reduced System Power Consumption, Extending Battery Life
  • Simplified System Design with Single Power Supply Operation
  • Fast Programming and Erasing Speeds Shorten Production Time
  • Flexible Sector Erasing Architecture Facilitates Data Management
  • Robust Write Protection Prevents Unintentional Data Corruption

Technical Specifications

The EN29GL128L-70ZIP operates with a 3.0V power supply and offers a 70ns access time. It features uniform 64KB sectors for erasing. The device supports both top and bottom boot sector configurations. Its low power consumption and write protection features make it a suitable choice for a wide range of embedded applications. The ZIP package is suited for through-hole mounting. Consult the official Eon Silicon Solution datasheet for detailed electrical characteristics, timing diagrams, and pinout information.

You May Also Be Interested in

Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4350 $57.9150
22+ $5.2801 $116.1622
34+ $5.1150 $173.9100
47+ $4.9500 $232.6500
61+ $4.7851 $291.8911
81+ $4.2901 $347.4981
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 960 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess