Overview
The EN25QH64-104HIP offers a substantial 64 Mbit (8 MByte) SPI Flash Memory, catering to complex and data-intensive applications. This robust memory solution ensures high performance and dependability.
Applications
- Advanced Computing Systems
- Industrial Automation
- High-Definition Multimedia Equipment
- Telecommunications Infrastructure
Features and Benefits
- Consistent Voltage Operation: 2.7V to 3.6V ranges
- Impressive Speed: Operating Frequency up to 104 MHz
- Data Integrity: Comprehensive protection features
- Energy Efficient Solutions: Reduced power consumption
- Extended Temperature Support: Operating range from -40°C to +85°C
Optimized for high-demand environments, the EN25QH64-104HIP delivers exceptional performance and storage reliability.