EN
  • EN
  • DE

EN25QH16B-104HIP2A TR

Part No EN25QH16B-104HIP2A TR
Manufacturer Eon Silicon Solution
Catalog Custom Parts (E - I)
Description Serial Flash 2Mx8 SO8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1108254-EN25QH16B-104HIP2A TR
Categories Custom Parts
Manufacturer Eon Silicon Solution
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EN25QH16B-104HIP2A TR CAD Model

Description

The EN25QH16B-104HIP2A TR is a 16M-bit serial flash memory device manufactured by Eon Silicon Solution. Serial flash memory provides non-volatile storage, meaning it retains data even when power is removed. This specific part is commonly used for storing firmware, configuration data, and other critical information in embedded systems.

Applications:

  • Embedded Systems: Storing firmware and configuration data in microcontrollers and microprocessors.
  • Networking Devices: Storing boot code and operating system images in routers and switches.
  • Consumer Electronics: Storing user data and system settings in digital cameras, MP3 players, and other portable devices.
  • Industrial Control Systems: Storing program code and calibration data in industrial equipment.

Features:

  • 16M-bit (2MB) Density: Provides ample storage for various application needs.
  • SPI Interface: Supports standard Serial Peripheral Interface (SPI) for easy integration with microcontrollers.
  • Quad SPI (QSPI): Allows for faster data transfer rates compared to standard SPI.
  • Low Power Consumption: Suitable for battery-powered applications.

Benefits:

  • Non-Volatile Storage: Retains data even when power is off.
  • Compact Size: Small footprint allows for use in space-constrained applications.
  • Easy Integration: Standard SPI interface simplifies integration with microcontrollers.
  • High Performance: QSPI interface enables fast data transfer rates.

Additional Details:

The EN25QH16B-104HIP2A TR typically operates at a voltage of 2.7V to 3.6V. The datasheet provides details on read, write, and erase cycles, as well as timing characteristics and power consumption. It's available in various packages, including SOP and WSON. The TR suffix likely indicates a tape and reel packaging for automated assembly.

Serial flash memory devices like the EN25QH16B-104HIP2A TR are essential components in modern electronic systems, providing reliable and compact non-volatile storage solutions. Proper understanding of the datasheet specifications is crucial for successful integration and operation.

You May Also Be Interested in

CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
Fastrax
Lowest to $32.6415
Holtek
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Omron
French Electronic Distributor since 1988
Lowest to $9.5165
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
Hitachi, Ltd
Contact for details
Need more? Email Us
Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4647 $51.1170
230+ $0.4353 $100.1190
360+ $0.4206 $151.4160
515+ $0.3912 $201.4680
665+ $0.3765 $250.3725
830+ $0.3618 $300.2940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,240 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess