Overview
The EN25QH16-104HIP offers 16 Mbit (2 MByte) of SPI Flash Memory designed to meet the demanding requirements of modern electronics. This component is crafted for speed, flexibility, and reliability across various usage scenarios.
Applications
- Consumer Electronics
- Automotive Systems
- Broadband Communication Devices
- Energy Management Systems
Features and Benefits
- Voltage Operation: 2.7V to 3.6V for compatibility
- High-Speed Performance: Up to 104 MHz frequency support
- Secure Storage: Advanced data protection features
- Optimized Power Efficiency: Suitable for low-power applications
- Wide Temperature Range: Operates efficiently from -40°C to +85°C
Balancing performance and reliability, the EN25QH16-104HIP is a crucial component for efficient data management.