EN
  • EN
  • DE

P2231TF C1

Part No P2231TF C1
Manufacturer ENE
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ENE
Win Source Part Number 265724-P2231TF C1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P2231TF C1 CAD Model

Description

The ENE P2231TF C1 is a highly integrated embedded controller commonly used in laptop computers and other portable devices. As an embedded controller, it handles a variety of low-level system functions, contributing to power management, input/output control, and overall system stability.

Applications

  • Laptop Computers: Manages power, keyboard input, and fan control.
  • Notebooks: Provides essential control functions for system operation.
  • Portable Devices: Integrates critical functions in space-constrained environments.

Features

  • Embedded Controller: Integrates various control functions into a single chip.
  • Power Management: Optimizes power consumption for extended battery life.
  • Keyboard Controller: Manages keyboard input and related functions.
  • Fan Control: Regulates fan speed based on system temperature.
  • I/O Control: Handles input/output operations for various peripherals.

Benefits

  • Improved Power Efficiency: Extends battery life in portable devices.
  • Enhanced System Stability: Ensures reliable operation of the system.
  • Integrated Functionality: Reduces the number of discrete components needed.
  • Optimized Thermal Management: Prevents overheating and maintains system performance.
  • Simplified System Design: Streamlines the design process and reduces complexity.

Additional Details

The ENE P2231TF C1's power management capabilities are critical for modern laptops, allowing for dynamic adjustment of CPU and GPU power consumption based on workload. This results in significant energy savings, particularly during periods of low activity. The keyboard controller functionality enables accurate and responsive keyboard input, while the fan control feature ensures that the system remains cool under heavy loads. Furthermore, the integrated I/O control provides connectivity for various peripherals, such as USB devices and storage drives.

The controller's architecture is designed for low power consumption and efficient operation. It incorporates advanced power management techniques such as sleep modes and dynamic voltage scaling. These features, along with its integrated functionality, make the ENE P2231TF C1 an ideal solution for portable devices requiring long battery life and stable performance.

Specific technical specifications can vary, but commonly include a low operating voltage (typically 3.3V), a wide temperature range, and support for various communication interfaces such as I2C and SMBus. The device is generally packaged in a small form factor to minimize board space requirements.

You May Also Be Interested in

Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NIKO-SEM
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess