EN
  • EN
  • DE

EMC UNITY400-2400 - Unity 400 with 4x600GB 10K Vault drives

Part No EMC UNITY400-2400 - Unity 400 with 4x600GB 10K Vault drives
Manufacturer EMC
Catalog Storage Machines
Description Unity 400 with 4x600GB 10K Vault drives
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1401036-EMC UNITY400-2400 - Unity 400 with 4x600GB 10K Vault drives
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC UNITY400-2400 - Unity 400 with 4x600GB 10K Vault drives CAD Model

Description

The EMC UNITY400-2400 storage solution represents a significant leap forward in enterprise storage, offering unparalleled simplicity and efficiency. This particular model comes equipped with four 600GB 10K Vault drives, providing a total of 2.4TB of high-speed storage. Engineered for performance, the UNITY400-2400 leverages a modern architecture designed for flash storage but is flexible enough to support hybrid configurations. Its sleek design allows for easy installation and integration into existing data center environments. Key features include integrated data protection, unified storage with support for file and block storage services, and a user-friendly management interface that simplifies storage operations. Advanced caching mechanisms and flash-optimized performance ensure that applications running on the UNITY400-2400 can access data with minimal latency, making this storage system ideal for businesses requiring high throughput and reliability. Its robust data protection features, including snapshots, local and remote replication, ensure data integrity and availability, making the EMC UNITY400-2400 a smart choice for enterprises looking for a dependable and scalable storage solution.

You May Also Be Interested in

Supermicro
Supermicro CSE-216BE2C-R741JBOD
Need more? Email Us
Supermicro
Supermicro 826BE1C-R741JBOD
Need more? Email Us
Supermicro
Supermicro 826BE2C-R741JBOD
Need more? Email Us
Lenovo
Lenovo Storage V3700 V2 SFF Expansion Enclosure
Need more? Email Us
NetApp
NetApp FAS8060
Need more? Email Us
Supermicro
SuperChassis CSE-826-JBPWR2 JBOD 2U 12x3.5
Need more? Email Us
Supermicro
Synology RS3614RPXS 12x3.5 NAS
Need more? Email Us
NetApp
NetApp AFF8040 Dual Controller
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess