EN
  • EN
  • DE

EMC UNITY300-2400 - Unity 300 with 4 x 600GB 10K Vault drives

Part No EMC UNITY300-2400 - Unity 300 with 4 x 600GB 10K Vault drives
Manufacturer EMC
Catalog Storage Machines
Description Unity 300 with 4 x 600GB 10K Vault drives
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1401063-EMC UNITY300-2400 - Unity 300 with 4 x 600GB 10K Vault drives
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC UNITY300-2400 - Unity 300 with 4 x 600GB 10K Vault drives CAD Model

Description

The EMC UNITY300-2400 represents the Unity 300 series storage system, equipped with four 600GB 10K RPM vault drives. This model is crafted for small to medium-sized enterprises seeking high-performance and cost-effective storage solutions. The Unity 300 stands out for its simplicity and flexibility, offering unified storage that consolidates both block and file support in a compact 2U form factor. Its all-flash and hybrid configurations are designed to meet a variety of workload requirements with optimized performance and efficiency. The system is particularly noted for its user-friendly management interface, making storage operations straightforward and reducing the administrative burden on IT staff. Advanced features such as integrated data protection, snapshot and replication capabilities, and cloud-tiering options ensure data safety and offer a path towards modernizing IT environments. The UNITY300-2400 is a testament to EMC's commitment to providing reliable, scalable, and innovative storage solutions that cater to the evolving needs of businesses.

You May Also Be Interested in

NetApp
NetApp AFF-A300 Dual Controller Storage System
Need more? Email Us
Lenovo
Lenovo ThinkSystem DS2200 SFF SAS Dual Controller Unit
Need more? Email Us
Supermicro
TERRA SAN 4825 FC/iSCSI
Need more? Email Us
NetApp
NetApp AFF-A300 Dual Controller Storage System
Need more? Email Us
Supermicro
QNAP TS-859 PRO+ 8x3.5 NAS
Need more? Email Us
Lenovo
E1012/E1024 chassis
Need more? Email Us
Lenovo
Lenovo E1012/E1024 chassis
Need more? Email Us
Lenovo
Lenovo ThinkSystem NE0152T RackSwitch (Rear to Front)
Need more? Email Us
Supermicro
Supermicro 826BE1C-R741JBOD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess