EN
  • EN
  • DE

EMC P-DD7200-10E45 - DataDomain 7200

Part No EMC P-DD7200-10E45 - DataDomain 7200
Manufacturer EMC
Catalog Storage Machines
Description DataDomain 7200
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1400872-EMC P-DD7200-10E45 - DataDomain 7200
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC P-DD7200-10E45 - DataDomain 7200 CAD Model

Description

The EMC P-DD7200-10E45, part of the renowned DataDomain series, is a purpose-built backup appliance designed to simplify and enhance data protection and management. Engineered for enterprise environments, the DataDomain 7200 offers high-speed deduplication and compression capabilities, significantly reducing storage needs and enabling cost-efficiency without sacrificing performance. With its advanced deduplication technology, the system ensures unique data is stored only once, enhancing data reduction rates and facilitating more efficient replication over network links. The DataDomain 7200 supports a wide range of backup and archiving applications, seamlessly integrating with existing IT environments to provide a versatile solution for data protection. Its robust scalability allows for increased storage capacity as business needs grow. With high throughput rates and support for multiple protocols, the P-DD7200-10E45 is ideal for consolidating backup and recovery operations across diverse workloads, delivering reliable, secure, and efficient data protection and disaster recovery capabilities.

You May Also Be Interested in

Supermicro
Synology RS2414RP+ 12x3.5 NAS
Need more? Email Us
Supermicro
SuperChassis CSE-826-JBPWR2 JBOD 2U 12x3.5
Need more? Email Us
NetApp
NetApp FAS8060
Need more? Email Us
Lenovo
Lenovo ThinkSystem DS Series SFF Exp Unit
Need more? Email Us
Supermicro
Synology DS1813+ 8x3.5 NAS
Need more? Email Us
Supermicro
QNAP TS-EC1279U-RP 12x3.5 NAS
Need more? Email Us
Lenovo
Lenovo Storage V3700 V2 LFF Expansion Enclosure
Need more? Email Us
Supermicro
TERRA SAN 4825 FC/iSCSI
Need more? Email Us
Supermicro
Supermicro 826BE1C-R741JBOD
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess