EN
  • EN
  • DE

EMC LC-XD1217AP - Battery for EMC SPS 2200W LC-XD1217AP

Part No EMC LC-XD1217AP - Battery for EMC SPS 2200W LC-XD1217AP
Manufacturer EMC
Catalog Battery
Description Battery for EMC SPS 2200W LC-XD1217AP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery
Win Source Part Number 1398239-EMC LC-XD1217AP - Battery for EMC SPS 2200W LC-XD1217AP
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC LC-XD1217AP - Battery for EMC SPS 2200W LC-XD1217AP CAD Model

Description

The EMC LC-XD1217AP battery is a specialized storage power system (SPS) battery tailored for the EMC SPS 2200W LC-XD1217AP, designed to provide backup power solutions for EMC's storage arrays and IT infrastructure components. This battery is engineered to meet the rigorous demands of modern data centers, offering high-capacity power storage to ensure that critical systems remain operational during power outages. The LC-XD1217AP model features robust construction and advanced battery technology that enables it to deliver exceptional performance, durability, and reliability. It is specifically constructed to withstand the challenging conditions of continuous operation while minimizing the risk of downtime. The incorporation of this battery into your EMC system guarantees a seamless power transition, protecting your data and hardware integrity. Installation and maintenance procedures are simplified, making it an ideal upgrade or replacement battery for sustaining high-performance levels and extending the operational lifecycle of your EMC equipment.

You May Also Be Interested in

Dell
Battery PS4210 PS6210 PS6610
Need more? Email Us
Dell
BATTERY FS8600 FS7600
Need more? Email Us
Dell
BATTERY PERC H740
Need more? Email Us
Dell
Battery PS4210 PS6210 CX9PN
Need more? Email Us
Dell
new A2 Magnesuim TLA q/ B1 code (SB27A56871 -
Need more? Email Us
Dell
Battery 11.1V SCV2000 SCV2020 SC4020
Need more? Email Us
Dell
DELL U8735. Type: BatteryCompatible with - Dell PowerEdge: 1900 (Montreal EC), 1950 (Berlin), 2900 (Montreal HA), 2950 (London), 2970 (Bullion), 6850 R (Guadalupe 800T RoHS), 840 (St Louis), R200 (Helsinki), R900 (Catamount) - Dell PowerVault: DP600 / NF600 (Tomatina / Warrior)
Need more? Email Us
Dell
BATTERY PERC 5/E 6/E
Need more? Email Us
Dell
DELL XJ547. Type: BatteryCompatible with - Dell PowerEdge: 1900 (Montreal EC), 1950 (Berlin), 2900 (Montreal HA), 2950 (London), 2970 (Bullion), 6850 R (Guadalupe 800T RoHS), 840 (St Louis), R200 (Helsinki), R900 (Catamount) - Dell PowerVault: DP600 / NF600 (Tomatina / Warrior)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess