EN
  • EN
  • DE

EMC KTN-STL3 - EMC 15-slot Disk Array Enclosure for 3.5in VNX

Part No EMC KTN-STL3 - EMC 15-slot Disk Array Enclosure for 3.5in VNX
Manufacturer EMC
Catalog Storage Machines
Description EMC 15-slot Disk Array Enclosure for 3.5in VNX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1401002-EMC KTN-STL3 - EMC 15-slot Disk Array Enclosure for 3.5in VNX
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC KTN-STL3 - EMC 15-slot Disk Array Enclosure for 3.5in VNX CAD Model

Description

The EMC KTN-STL3 Disk Array Enclosure is a high-capacity, robust storage solution designed to accommodate the EMC VNX series. This 15-slot enclosure is engineered specifically for 3.5-inch drives, allowing for a flexible and scalable storage environment. The KTN-STL3 is an integral part of EMC's commitment to providing versatile storage solutions that can meet the demands of various data-intensive environments. Its durable design ensures reliable operation and protection for your valuable data assets. With its compatibility with EMC VNX storage arrays, the KTN-STL3 enclosure supports a wide range of applications, from enterprise data centers to complex cloud storage architectures. It offers a perfect balance between high capacity and performance, making it an ideal choice for organizations looking to expand their storage capabilities.

You May Also Be Interested in

Supermicro
TERRA SAN 4825 FC/iSCSI
Need more? Email Us
Supermicro
SuperChassis CSE-216 JBOD 2U 24x2.5
Need more? Email Us
Lenovo
Lenovo E1012/E1024 chassis
Need more? Email Us
Supermicro
QNAP TS-859 PRO+ 8x3.5 NAS
Need more? Email Us
Lenovo
Lenovo Storage S3200 SFF Chassis Dual
Need more? Email Us
NetApp
NetApp AFF8040 Dual Controller
Need more? Email Us
NetApp
NetApp AFF-A300 Dual Controller Storage System
Need more? Email Us
Lenovo
Lenovo ThinkSystem DS Series LFF Exp Unit
Need more? Email Us
Lenovo
Lenovo ThinkSystem DS Series SFF Exp Unit
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess