EN
  • EN
  • DE
  • IT

EMC G36234-011 - Intel PS 1600W 100-240VAC 47-63Hz 10-14A

Part No EMC G36234-011 - Intel PS 1600W 100-240VAC 47-63Hz 10-14A
Manufacturer EMC
Catalog Power Supply Units
Description Intel PS 1600W 100-240VAC 47-63Hz 10-14A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1400419-EMC G36234-011 - Intel PS 1600W 100-240VAC 47-63Hz 10-14A
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC G36234-011 - Intel PS 1600W 100-240VAC 47-63Hz 10-14A CAD Model

Description

The EMC G36234-011, powered by Intel, is a formidable 1600W Power Supply Unit designed to meet the rigorous energy demands of high-performance computing and storage systems. This PSU supports a broad input voltage range of 100-240VAC and operates across a frequency range of 47-63Hz, making it suitable for deployment in diverse electrical environments worldwide. Its substantial 10-14A amperage and 1600W output capacity ensure that even the most power-intensive systems can function efficiently without risk of power deficiency. Besides its robust power output, the unit is equipped with comprehensive protections against electrical anomalies, such as overcurrent, overvoltage, and thermal overload, ensuring your critical systems are safeguarded against potential disruptions. The EMC G36234-011 PSU is an ideal power solution for businesses that require unwavering reliability and performance from their computing and storage infrastructure, offering seamless compatibility with a range of EMC systems.

You May Also Be Interested in

IBM
Powersupply G02/30/40
Need more? Email Us
IBM
AC Power Supply Conduit for PCIe3 Expansion Drawer
Need more? Email Us
IBM
AC POWER SUPPLY, 1400W
Need more? Email Us
IBM
Power Supply / Fan Kit
Need more? Email Us
IBM
IBM 35P0858 - HE Power Supply 110/220VAC, 450W
Need more? Email Us
IBM
AC Power Supply - 1400W (200-240 VAC)
Need more? Email Us
IBM
AC Power Supply (for 2104)
Need more? Email Us
IBM
IBM - HIGH VOLTAGE PDU - 208 VOLT
Need more? Email Us
IBM
Power Supply, 1700 watt
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess