EN
  • EN
  • DE

EMC CX4-SPE2U-ADJ - Adjustable rali kit for the 2U SPE

Part No EMC CX4-SPE2U-ADJ - Adjustable rali kit for the 2U SPE
Manufacturer EMC
Catalog Spare Parts
Description Adjustable rali kit for the 2U SPE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1400605-EMC CX4-SPE2U-ADJ - Adjustable rali kit for the 2U SPE
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC CX4-SPE2U-ADJ - Adjustable rali kit for the 2U SPE CAD Model

Description

The EMC CX4-SPE2U-ADJ is an adjustable rail kit designed specifically for the 2U Storage Processor Enclosure (SPE) used in EMC's storage systems. This rail kit is engineered to provide a robust, secure mounting solution that facilitates the easy installation and removal of the 2U SPE within a rack environment. The adjustability feature of the rail kit allows it to accommodate various rack depths, ensuring a perfect fit and optimal support for the storage enclosure. It is constructed with high-quality materials to ensure durability and reliability over the lifespan of the storage system. The EMC CX4-SPE2U-ADJ rail kit includes all necessary mounting hardware and detailed instructions, simplifying the installation process and ensuring compatibility with standard rack configurations. This rail kit is an essential accessory for IT administrators and data center operators looking to optimize their storage installations for space efficiency, accessibility, and maintenance.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU S26461-F3857-L700 - RDX Cartridge QuikStor 2 TB
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu Disk Bracket
Need more? Email Us
Fujitsu Electronics America, Inc.
DX S3/S4/S5 3.5inch caddy
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU SNPA3C40124837 - Bezel CF3
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU HITGHA2N-BL - SATA CD-/DVD-ROM Drive Hitachi LG GHA2N
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu Hot-Plug 3.5 HDD Caddy for Primergy M1-M5
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU FTSA3C40136288 - Front VGA / LAN Module
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU SNPA3C40124825 - Bezel CF2
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU C26361-K835-C361 - Front Bezel Rack
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess