EN
  • EN
  • DE

EMC CX3-20 - EMC Clariion CX3-20 Networked Storage S

Part No EMC CX3-20 - EMC Clariion CX3-20 Networked Storage S
Manufacturer EMC
Catalog Hard Drives
Description EMC Clariion CX3-20 Networked Storage S
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1399604-EMC CX3-20 - EMC Clariion CX3-20 Networked Storage S
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC CX3-20 - EMC Clariion CX3-20 Networked Storage S CAD Model

Description

The EMC Clariion CX3-20 Networked Storage System is a versatile and robust storage solution engineered to meet a broad range of demanding data storage requirements. Crafted with EMC's cutting-edge technology, the CX3-20 is part of the acclaimed Clariion CX3 series, recognized for delivering reliable, high-performance networked storage. This system is designed to support both SAN (Storage Area Network) and NAS (Network Attached Storage) environments, making it a highly flexible solution for businesses of all sizes. With its advanced features, the CX3-20 excels in delivering exceptional data availability, scalability, and management simplicity. The EMC CX3-20 is equipped with dual storage processors, ensuring high availability and redundancy for critical business operations. Its architecture supports a mix of high-performance Fibre Channel and cost-effective iSCSI connectivity, allowing for a tailored storage solution that meets specific performance and budgetary needs. The system can manage up to 240 disk drives, offering a vast range of storage capacities to accommodate growing data requirements. It supports a variety of drive types, including high-speed Fibre Channel, economical SATA, and energy-efficient Flash drives, providing flexibility in balancing performance, capacity, and cost. Data protection and business continuity are paramount with the CX3-20, featuring built-in data replication and snapshot capabilities. These features enable efficient disaster recovery and data backup strategies, ensuring data integrity and availability even in the event of system failures or disasters. The system's intuitive management software simplifies storage administration, allowing IT staff to efficiently manage the storage infrastructure, from provisioning storage to monitoring system health and performance. Overall, the EMC Clariion CX3-20 Networked Storage System is a powerful and reliable storage solution, ideal for businesses looking to optimize their data management strategies while ensuring high levels of data protection and availability. Its combination of performance, scalability, and advanced data management features make it an excellent investment for organizations seeking to enhance their IT infrastructure.

You May Also Be Interested in

IBM
18TB 7,200 rpm 12 Gb SAS NL 3.5 Inch
Need more? Email Us
IBM
571GB 15K SAS SFF-2 4K BLK DISK DRIVE (IBM i)
Need more? Email Us
IBM
IBM 36.4GB FC
Need more? Email Us
IBM
IBM 146GB SAS 15000RPM. HDD size: 2.5", HDD capacity: 146 GB, HDD speed: 15000 RPM- High quality- Long life- Easy installation
Need more? Email Us
IBM
2TB SATA HDD
Need more? Email Us
IBM
IBM 2076-ADTA - 375GB 2.5In NVMe Flash Drive
Need more? Email Us
IBM
18.2GB 10,000 RPM DISK DR.
Need more? Email Us
IBM
900GB SAS 2.5inch Harddrive
Need more? Email Us
IBM
IBM 44E9193 - 1TB SATA HDD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess