EN
  • EN
  • DE

EMC 403-0087-01 - EMC Isilon200GB SSD SAS 2.5

Part No EMC 403-0087-01 - EMC Isilon200GB SSD SAS 2.5
Manufacturer EMC
Catalog Hard Drives
Description EMC Isilon200GB SSD SAS 2.5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1400096-EMC 403-0087-01 - EMC Isilon200GB SSD SAS 2.5
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 403-0087-01 - EMC Isilon200GB SSD SAS 2.5 CAD Model

Description

The EMC 403-0087-01 is a high-performance Solid State Drive (SSD) designed specifically for EMC Isilon storage solutions. This 200GB SSD leverages Serial Attached SCSI (SAS) 2.5-inch interface, providing a fast and reliable storage medium that significantly enhances the overall system performance. With its compact 2.5-inch form factor, it is perfect for data centers requiring high-speed data access and low latency. The drive is engineered to meet the rigorous demands of high-capacity environments, offering a durable and energy-efficient solution that reduces operational costs. The SSD’s high data transfer rates make it ideal for applications requiring rapid access to large volumes of data, such as big data analytics, real-time processing, and virtualization. The EMC 403-0087-01 integrates seamlessly into existing EMC Isilon storage systems, facilitating easy deployment and scalability. Its robust performance and reliability make it an essential component for businesses looking to maximize their storage efficiency and data processing capabilities.

You May Also Be Interested in

IBM
IBM 01NN111 - 1.8TB 10K
Need more? Email Us
IBM
IBM 500GB SATA2 7200rpm 3.5"
Need more? Email Us
IBM
300GB 15K RPM SAS SFF2 HDD (AIX/Linux)
Need more? Email Us
IBM
900GB SAS 2.5inch Harddrive
Need more? Email Us
IBM
73 GB 15K RPM SAS DISK DRIVE
Need more? Email Us
IBM
IBM SONAS 46X5410 600gb 15k SAS w/Tray
Need more? Email Us
IBM
Flash Enclosure with 12 x 18TB MicroLatency
Need more? Email Us
IBM
IBM 2072-AL39 - 4TB 7,200 rpm 12 Gb SAS NL 3.5 Inch HDD
Need more? Email Us
IBM
IBM 00AR441 - IBM HDD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess