EN
  • EN
  • DE

EMC 303-220-100D-00 - EMC Dual Port 16Gbps Fibre Channel

Part No EMC 303-220-100D-00 - EMC Dual Port 16Gbps Fibre Channel
Manufacturer EMC
Catalog Spare Parts
Description EMC Dual Port 16Gbps Fibre Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1400607-EMC 303-220-100D-00 - EMC Dual Port 16Gbps Fibre Channel
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 303-220-100D-00 - EMC Dual Port 16Gbps Fibre Channel CAD Model

Description

The EMC 303-220-100D-00 is a dual-port Fibre Channel module that provides high-speed 16Gbps connectivity for EMC storage systems. Designed to meet the requirements of modern data centers, this module ensures reliable, high-bandwidth communication between storage arrays and network infrastructure. The dual-port capability enhances redundancy and boosts data transfer rates, significantly improving storage system performance and ensuring efficient data access. Suitable for environments with intensive data workloads, this Fibre Channel module supports various topologies and network fabrics, offering flexibility in deployment and integration with existing network setups. With features focused on enhancing data integrity, minimizing latency, and ensuring secure transmissions, the EMC 303-220-100D-00 is crucial for organizations needing to maintain high levels of data availability and performance in their storage networks. It is an essential component for accelerating data access and facilitating smooth, continuous operations in critical applications.

You May Also Be Interested in

HP
HP Secondary CPU/Memory Upgrade Kit for DL585 G7
Need more? Email Us
HP
Hewlett Packard Enterprise 755985-B21The HPE Synergy 12Gb SAS Connection Module connects Synergy Compute Modules to in-frame storage resources
Need more? Email Us
HP
Hewlett Packard Enterprise 2GB PC2-7200
Need more? Email Us
HP
HP Universal Media Bay Kit for DL380 G9
Need more? Email Us
HP
HP 8SFF Drive Cage with PWR for DL380/ML350 G9
Need more? Email Us
HP
HP 8SFF Hard drive Cage for DL380 G6/G7
Need more? Email Us
HP
HP 1GB Cache Module for G5-G7 servers
Need more? Email Us
HP
Low Profile Bracket for P9D93A
Need more? Email Us
HP
Simplivity Omnicube Server Accelerator
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess