EN
  • EN
  • DE

EMC 12FGL17 - Battery for EMC SPS 2200W 12FGL17

Part No EMC 12FGL17 - Battery for EMC SPS 2200W 12FGL17
Manufacturer EMC
Catalog Battery
Description Battery for EMC SPS 2200W 12FGL17
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery
Win Source Part Number 1398268-EMC 12FGL17 - Battery for EMC SPS 2200W 12FGL17
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 12FGL17 - Battery for EMC SPS 2200W 12FGL17 CAD Model

Description

The EMC 12FGL17 is a specialized battery designed to provide uninterrupted power supply (UPS) for EMC SPS 2200W systems. This battery ensures that your data storage systems remain operational during power outages, offering a reliable safeguard against potential data loss or system down time. Crafted to match the exact specifications required by EMC SPS 2200W units, the 12FGL17 battery integrates seamlessly, delivering consistent, dependable power when it's needed the most. This battery is built using advanced technology that guarantees high performance, durability, and a long service life, making it an essential component in your power protection strategy. Ideal for businesses and data centers that rely heavily on EMC SPS systems for their critical operations, the EMC 12FGL17 makes sure your systems stay up and running, ensuring business continuity and protection of valuable data.

You May Also Be Interested in

Panasonic
Coin Cell Battery CR Coin 140mAH 3V
Lowest to $1.4338
EMC
EMC VNX Batteri Backup Unit (Lithium)
Need more? Email Us
EMC
Battery for EMC SPS 2200W
Need more? Email Us
Panasonic
Coin Cell Battery CR Coin 75mAH 3V
Lowest to $0.7140
EMC
EMC VNXe1600 VNXe3200 Controller Battery
Need more? Email Us
EMC
EMC VNXe1600 VNXe3200 Controller Battery
Need more? Email Us
Panasonic
Coin Cell Battery 3V 1000mAH
Need more? Email Us
EMC
EMC PowerStore 5000T BBU battery
Need more? Email Us
EMC
EMC Unity 300 / 400 / 500 / 600 BBU Battery
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess