EN
  • EN
  • DE

EMC 110-188-101 - Datadomain 4500/4200 SP BOARD ASSY 2.2GHz CPU NO M

Part No EMC 110-188-101 - Datadomain 4500/4200 SP BOARD ASSY 2.2GHz CPU NO M
Manufacturer EMC
Catalog Spare Parts
Description Datadomain 4500/4200 SP BOARD ASSY 2.2GHz CPU NO M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1400849-EMC 110-188-101 - Datadomain 4500/4200 SP BOARD ASSY 2.2GHz CPU NO M
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 110-188-101 - Datadomain 4500/4200 SP BOARD ASSY 2.2GHz CPU NO M CAD Model

Description

The EMC 110-188-101 is a specialized SP Board Assembly designed for the DataDomain 4500/4200 series. This component is built around a powerful 2.2GHz CPU, optimized to handle the demanding tasks associated with data deduplication and storage management. The high-performance CPU allows for the efficient processing of data, ensuring rapid data backup and recovery processes, critical for maintaining business continuity. The assembly is engineered to work seamlessly with the DataDomain 4500/4200 storage systems, enhancing their data processing and storage capabilities. Its integration supports a robust storage solution that can effectively manage large volumes of data with high reliability and efficiency. The EMC 110-188-101 SP Board Assembly is pivotal in ensuring that businesses employing the DataDomain 4500/4200 storage solutions can achieve optimal performance, ensuring data integrity and accessibility are maintained at the highest levels.

You May Also Be Interested in

HP
Simplivity Omnicube Server Accelerator
Need more? Email Us
HP
HP Drive Blank for G4 Servers/MSA
Need more? Email Us
HP
Hewlett Packard Enterprise 755985-B21The HPE Synergy 12Gb SAS Connection Module connects Synergy Compute Modules to in-frame storage resources
Need more? Email Us
HP
HP Server Backplane Power Cable
Need more? Email Us
HP
HP 785GB ioDrive Accelerator Card
Need more? Email Us
HP
HP FC Drive Magazine for 3PAR Storeserv 10000
Need more? Email Us
HP
HP 1GB Cache Module for G5-G7 servers
Need more? Email Us
HP
HP Storageworks M5314B E.M.U. Module
Need more? Email Us
HP
Low Profile Bracket for 593722-B21
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess