EN
  • EN
  • DE

EMC 100-564-192 - EMC 8GB REGISTERED DIMM TLA DDR4-2133

Part No EMC 100-564-192 - EMC 8GB REGISTERED DIMM TLA DDR4-2133
Manufacturer EMC
Catalog IT infrastructure Memory
Description EMC 8GB REGISTERED DIMM TLA DDR4-2133
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1400315-EMC 100-564-192 - EMC 8GB REGISTERED DIMM TLA DDR4-2133
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 100-564-192 - EMC 8GB REGISTERED DIMM TLA DDR4-2133 CAD Model

Description

The EMC 100-564-192 is an 8GB Registered DIMM (Dual In-line Memory Module) using the latest TLA (Triple-Level Cell) DDR4 technology, with a speed of 2133MHz. This memory module is designed to deliver high-speed data transfer rates and improved power efficiency over previous generation DDR3 modules. The use of registered memory ensures additional stability and reliability in server environments, making it an essential component for EMC's enterprise-level servers and storage solutions. The incorporation of ECC (Error-Correcting Code) enhances the module's ability to detect and correct errors, further ensuring the integrity of data and the overall system reliability. The DDR4-2133 MHz speed offers a significant boost in performance for data-intensive applications, virtualization, and cloud computing, making it an ideal upgrade for businesses looking to improve their IT infrastructure's efficiency and responsiveness. Whether used in mission-critical applications or for general server upgrades, the EMC 100-564-192 provides a combination of reliability, high capacity, and performance that can meet the needs of the most demanding data center environments.

You May Also Be Interested in

Dell
DELL P9RN2
Need more? Email Us
Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300F DDR2-667MHz
Need more? Email Us
Dell
8GB 2Rx8 PC3-14900 DDR3-1866MHz
Need more? Email Us
Dell
DELL KP3H1
Need more? Email Us
Dell
Samsung M393B2G70QH0-YK0
Need more? Email Us
Dell
4GB 2Rx8 PC3L-10600E DDR3-1333MHz
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
8GB 2Rx4 PC2-5300P DDR2-667MHz
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess