EN
  • EN
  • DE

EMC 100-520-446 - EMC 0.86m RJ12/Micro-DB9 Cable

Part No EMC 100-520-446 - EMC 0.86m RJ12/Micro-DB9 Cable
Manufacturer EMC
Catalog Cables
Description EMC 0.86m RJ12/Micro-DB9 Cable
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1398336-EMC 100-520-446 - EMC 0.86m RJ12/Micro-DB9 Cable
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 100-520-446 - EMC 0.86m RJ12/Micro-DB9 Cable CAD Model

Description

The EMC 100-520-446 is an essential cable designed for secure and efficient communication between devices, featuring an RJ12 connector on one end and a Micro-DB9 connector on the other. Spanning a length of 0.86 meters, this cable is ideal for connecting a wide range of EMC equipments, such as network switches, storage arrays, and management modules, ensuring reliable serial communication. Its construction emphasizes durability and signal integrity, with high-quality materials that reduce electromagnetic interference and maintain consistent performance. The versatile connectors make it suitable for various applications, including console management, device configuration, and data transmission tasks that require a reliable serial connection. The EMC 0.86m RJ12/Micro-DB9 Cable's compact length enables neat, organized installations without excess cable clutter, facilitating improved airflow and ease of maintenance in crowded equipment racks. Users can expect a dependable, high-performance connection that supports the robust operational needs of modern data centers and IT environments.

You May Also Be Interested in

Supermicro
12 NVMe Cable Kit for X12 Ultra SYS-120U-TNR
Need more? Email Us
NetApp
Netapp 1M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
NetApp 0.5M SFP+-SFP+ Cable
Need more? Email Us
Supermicro
MINI SAS HD To SATA x4 12Gb/s cable
Need more? Email Us
NetApp
NetApp 5m SAS MiniSAS Cable
Need more? Email Us
NetApp
Netapp 2M MiniSAS HD to QSFP Cable
Need more? Email Us
NetApp
NetApp 5M QSFP-QSFP Cable
Need more? Email Us
NetApp
Netapp 10M Cluster Fiber Cable
Need more? Email Us
Supermicro
Supermicro SATA Set of 70/59/48/38cm Round Cables
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess