EN
  • EN
  • DE

EMC 091-000-096 - EMC 18.5 LCD Rackmount KVM Console

Part No EMC 091-000-096 - EMC 18.5 LCD Rackmount KVM Console
Manufacturer EMC
Catalog Spare Parts
Description EMC 18.5 LCD Rackmount KVM Console
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1400700-EMC 091-000-096 - EMC 18.5 LCD Rackmount KVM Console
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 091-000-096 - EMC 18.5 LCD Rackmount KVM Console CAD Model

Description

The EMC 091-000-096 is a sophisticated 18.5-inch LCD Rackmount KVM (Keyboard, Video, Mouse) Console, designed to provide a compact, integrated solution for server management in data centers. It combines a high-resolution LCD display panel with a keyboard and touchpad in a single rack-mountable unit, offering efficient, centralized control over multiple servers. This KVM Console is especially useful in environments where space is at a premium, allowing administrators to manage, monitor, and maintain servers without the need for a dedicated external monitor, keyboard, and mouse for each server. Its 18.5-inch LCD offers clear, crisp visuals for server operations, facilitating easy navigation and management of systems. The EMC LCD Rackmount KVM Console embodies EMC's commitment to providing comprehensive data center solutions that enhance operational efficiency, reduce clutter, and simplify server management tasks.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU SNPA3C40124842 - Bezel CF5
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU CA05950-2250 - Front Panel Module Kit
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU FTSA3C40136288 - Front VGA / LAN Module
Need more? Email Us
Fujitsu Electronics America, Inc.
DX S3/S4/S5 3.5inch caddy
Need more? Email Us
Fujitsu Electronics America, Inc.
Primergy 2.5in caddy for S6/S7/s8
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu S26361-F3718-L2
Need more? Email Us
Fujitsu Electronics America, Inc.
TFM Unit PRAID EP420I TFM w/ FBU
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU C26361-K644-Z598 - Front Panel Module for 2.5-inch versions
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu Disk Bracket
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess