EN
  • EN
  • DE

EMC 071-000-578-01 - EMC 1100W PSU GEN1 for VNX5200 VNX5400 X410

Part No EMC 071-000-578-01 - EMC 1100W PSU GEN1 for VNX5200 VNX5400 X410
Manufacturer EMC
Catalog Power Supply Units
Description EMC 1100W PSU GEN1 for VNX5200 VNX5400 X410
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1400445-EMC 071-000-578-01 - EMC 1100W PSU GEN1 for VNX5200 VNX5400 X410
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 071-000-578-01 - EMC 1100W PSU GEN1 for VNX5200 VNX5400 X410 CAD Model

Description

The EMC 071-000-578-01 is an 1100W power supply unit designed to provide reliable and efficient power to EMC's VNX5200, VNX5400, and X410 storage systems. These systems are tailored for mid-tier to enterprise-level storage solutions, requiring a dependable power source to ensure uninterrupted service and data protection. The 1100W capacity of the PSU is specifically calibrated to meet the power needs of these storage systems, supporting their operation even under heavy workloads. Its compatibility with the VNX5200, VNX5400, and X410 models assures a perfect fit and seamless functionality, enhancing the overall reliability and performance of the storage systems. With built-in protection mechanisms against power surges, overcurrent, and overheating, the 071-000-578-01 PSU ensures the safety and longevity of your storage investment. The PSU's design prioritizes efficiency, contributing to reduced energy consumption and operational costs. For businesses looking to maintain or upgrade their EMC storage systems, the 071-000-578-01 provides a robust and efficient power solution.

You May Also Be Interested in

NetApp
Redundant PS,FAS30X0/CX300
Need more? Email Us
NetApp
NetApp X511A-R6 440W PSU for DS14
Need more? Email Us
NetApp
Power Supply FAS6XXX
Need more? Email Us
NetApp
Netapp 580w Power Supply for DS4243/DS4246
Need more? Email Us
NetApp
NetApp 440W PSU for DS14 MK2
Need more? Email Us
NetApp
Netapp 580w Power Supply for DS4243/DS4246
Need more? Email Us
Supermicro
Supermicro PWS-406P-1R
Need more? Email Us
NetApp
NetApp 855W AC PSU w/fans
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess