EN
  • EN
  • DE

EMC 071-000-560 - EMC 400W PSU for CX4-120

Part No EMC 071-000-560 - EMC 400W PSU for CX4-120
Manufacturer EMC
Catalog Power Supply Units
Description EMC 400W PSU for CX4-120
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1400492-EMC 071-000-560 - EMC 400W PSU for CX4-120
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 071-000-560 - EMC 400W PSU for CX4-120 CAD Model

Description

The EMC 071-000-560 represents a crucial component in the realm of data storage and power supply solutions, specifically designed for the EMC CX4-120 series. This product is a 400-Watt Power Supply Unit (PSU) that ensures the efficient and reliable operation of EMC's CX4-120 storage arrays. The significance of this PSU stems from its role in providing a stable and secure power source, which is vital for the continuous operational integrity and durability of data storage systems. Crafted with precision, this PSU features a robust design tailored to meet the exact specifications and power requirements of the CX4-120 series, thereby offering a perfect fit and seamless functionality. The inclusion of advanced power management technologies enables this unit to deliver optimal power efficiency, reducing operational costs and minimizing the environmental impact. Safety and reliability are paramount for EMC, and the 071-000-560 PSU incorporates multiple protective measures against overcurrent, overvoltage, and overheating, ensuring the protection of both the power supply and the attached storage system. Additionally, it supports hot-swappable functionality, allowing for maintenance or replacement without disrupting the system's operation, thereby maintaining high availability and reducing downtime. In summary, the EMC 071-000-560 - EMC 400W PSU for CX4-120 is a testament to EMC's commitment to quality, reliability, and innovation. It provides an essential foundation for the performance and stability of the CX4-120 storage arrays, making it an invaluable asset in the data storage infrastructure.

You May Also Be Interested in

Supermicro
Supermicro PWS-1K28P-SQ
Need more? Email Us
Supermicro
Supermicro PWS-1K02A-1R
Need more? Email Us
Supermicro
Supermicro PWS-606P-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K66P-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K05A-1R
Need more? Email Us
Supermicro
Supermicro PWS-406P-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K22-1R. Total power: 1200 W, AC input voltage: 100 - 240 V, Maximum input current (@110V): +12V,+5Vsb. Motherboard power connector: 24-pin ATX. Power supply unit (PSU) form factor: 1U. Width: 100 mm, Depth: 326 mm, Height: 40 mm
Need more? Email Us
Supermicro
Supermicro 600W DC Power Supply
Need more? Email Us
Supermicro
Supermicro PWS-1K43F-1R. Total power: 1200 W, Peak power: 1400 W, Power Factor Correction (PFC) type: Active. Purpose: Server, Power supply unit (PSU) form factor: 1U. Product colour: Grey. Width: 104 mm, Depth: 326 mm, Height: 40 mm. 80 PLUS certification: 80 PLUS Platinum
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess