EN
  • EN
  • DE

EMC 042-006-712 - EMC Rail Kit Rack Mount 2U TRPE Server Rails

Part No EMC 042-006-712 - EMC Rail Kit Rack Mount 2U TRPE Server Rails
Manufacturer EMC
Catalog Rack Options
Description EMC Rail Kit Rack Mount 2U TRPE Server Rails
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Options
Win Source Part Number 1400509-EMC 042-006-712 - EMC Rail Kit Rack Mount 2U TRPE Server Rails
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 042-006-712 - EMC Rail Kit Rack Mount 2U TRPE Server Rails CAD Model

Description

The EMC 042-006-712 Rail Kit is a comprehensive mounting solution designed for 2U TRPE servers, ensuring their secure installation in standard 19-inch racks. This rail kit is engineered to support the specific requirements of EMC's 2U TRPE servers, providing a snug and stable fit within the data center rack infrastructure. It includes precision-engineered rails that facilitate easy server installation and removal, enhancing operational efficiency and accessibility for maintenance and upgrades. The kit features robust construction to support the weight and dimensions of 2U TRPE servers, using high-quality materials that ensure durability and dependability. The EMC 042-006-712 Rail Kit represents an indispensable tool for IT professionals, offering a reliable and straightforward solution for integrating EMC 2U TRPE servers into their server racks, thereby optimizing space utilization and maintaining an organized server environment.

You May Also Be Interested in

IBM
TIP PLATE
Need more? Email Us
IBM
IBM rail kit
Need more? Email Us
IBM
V7000 rails
Need more? Email Us
IBM
Dual I/O Unit Enclosure
Need more? Email Us
IBM
DS6800 rail kit
Need more? Email Us
IBM
Expansion enclosure rail kit
Need more? Email Us
IBM
9080 RAIL KIT (System Control Unit)
Need more? Email Us
IBM
LTO FIBRE DRIVE MTG KIT - 3584-L52/D52
Need more? Email Us
IBM
RAIL KIT M9S / MHE / MME SYSTEM CONTROL UNIT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess