EN
  • EN
  • DE

EMC 038-003-729-01 - EMC SFP+ to SFP+ 10GbE DAC 3M

Part No EMC 038-003-729-01 - EMC SFP+ to SFP+ 10GbE DAC 3M
Manufacturer EMC
Catalog Cables
Description EMC SFP+ to SFP+ 10GbE DAC 3M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1398289-EMC 038-003-729-01 - EMC SFP+ to SFP+ 10GbE DAC 3M
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 038-003-729-01 - EMC SFP+ to SFP+ 10GbE DAC 3M CAD Model

Description

The EMC 038-003-729-01 is a high-quality Direct Attach Cable (DAC) designed for networking hardware that requires SFP+ connectors at both ends. This 3-meter cable is designed to support 10 Gigabit Ethernet (10GbE) connections, ensuring high-speed data transfer rates, which are essential for data centers, enterprise networks, and high-performance computing environments. The cable's SFP+ connectors allow it to be easily plugged into various network devices, including switches, routers, and servers that support 10GbE interfaces. The EMC SFP+ to SFP+ 10GbE DAC is an ideal solution for close-range connections within a rack or between adjacent racks, offering a cost-effective alternative to fiber optic cables. It is built with EMC's quality and reliability, ensuring consistent performance and durability. This cable is particularly useful for IT professionals and data center managers seeking to optimize their networking infrastructure for speed, efficiency, and reliability.

You May Also Be Interested in

Supermicro
Supermicro Internal MiniSAS HD 0.7 m
Need more? Email Us
Supermicro
Supermicro CBL-0315LThe Supermicro CBL-0315L enables SATA flat straight-straight with latch connections for storage
Need more? Email Us
Supermicro
Supermicro SATA Set of 70/59/48/38cm Round Cables
Need more? Email Us
NetApp
Netapp 15M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
NetApp 5m SAS MiniSAS Cable
Need more? Email Us
NetApp
Netapp 15M LC - LC Fibre Cable
Need more? Email Us
NetApp
Netapp 2M 25GB SFP-SFP SR Cable
Need more? Email Us
NetApp
Netapp 0.5M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 5M 12G MiniSAS HD to MiniSAS HD Cable
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess