EN
  • EN
  • DE

EMC 005052157 - EMC 800GB SSD 2.5 SAS 12G UNITY 300 300F 350F 400 400F 450F 500 500, 550F 600 600F 650F

Part No EMC 005052157 - EMC 800GB SSD 2.5 SAS 12G UNITY 300 300F 350F 400 400F 450F 500 500, 550F 600 600F 650F
Manufacturer EMC
Catalog Hard Drives
Description EMC 800gb 2.5" SSD 6/12G SAS UNITY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1398930-EMC 005052157 - EMC 800GB SSD 2.5 SAS 12G UNITY 300 300F 350F 400 400F 450F 500 500, 550F 600 600F 650F
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 005052157 - EMC 800GB SSD 2.5 SAS 12G UNITY 300 300F 350F 400 400F 450F 500 500, 550F 600 600F 650F CAD Model

Description

The EMC 005052157 is a high-performance Solid State Drive (SSD) designed to boost the efficiency and speed of data access across a variety of EMC Unity storage systems including the Unity 300, 300F, 350F, 400, 400F, 450F, 500, 550F, 600, 600F, and 650F models. This 800GB SSD operates on a 2.5-inch form factor, making it a versatile option for businesses looking to upgrade their storage architectures with faster, more reliable storage solutions. Utilizing the SAS 12Gb/s interface, it enables lightning-fast data transfer rates that significantly enhance the performance of mission-critical applications, reduce load times, and improve overall system responsiveness. Designed for optimal reliability and endurance, this SSD meets the high standards of performance and durability expected in enterprise environments, helping organizations manage growing data demands with confidence. Furthermore, its compatibility with a wide range of EMC Unity systems ensures a seamless integration process, providing a straightforward solution for expanding storage capacity or upgrading existing arrays for enhanced performance.

You May Also Be Interested in

CISCO
Cisco UCS-SD480GH61X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-PCI25-40010 - 400GB 2.5in SFF PCIe/NVMe Storage Intel P3700 High Endurance
Need more? Email Us
CISCO
CISCO UCS-S3260-28HD4 - Cisco UCS C3X60 Two row of drives containing 28 x 4TB (Total
Need more? Email Us
CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
Cisco UCS-SD960GH61X-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess