EN
  • EN
  • DE

EMC 005051844 - EMC 3TB 7.2K 3.5 SATA 512 DV Viper DD VE

Part No EMC 005051844 - EMC 3TB 7.2K 3.5 SATA 512 DV Viper DD VE
Manufacturer EMC
Catalog Hard Drives
Description EMC 3TB 7.2K 3.5 SATA 512 DV Viper DD VE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1399003-EMC 005051844 - EMC 3TB 7.2K 3.5 SATA 512 DV Viper DD VE
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 005051844 - EMC 3TB 7.2K 3.5 SATA 512 DV Viper DD VE CAD Model

Description

The EMC 005051844 hard disk drive is part of EMC's high-capacity storage solutions, offering 3TB of space for extensive data storage needs. Designed for use in various EMC storage systems, including Viper DD VE arrays, this 3.5-inch SATA drive operates at a speed of 7,200 RPM, balancing substantial storage capacity with efficient performance for enterprise environments. This drive features a SATA interface with a 512-byte sector size, commonly referred to as 512n. This traditional sector size is widely supported and ensures compatibility with a broad range of storage systems and applications. The drive's 7.2K RPM speed, combined with its SATA interface, makes it well-suited for applications requiring large-scale data storage, such as digital archives, backup systems, and content libraries. Engineered for durability and reliability, the EMC 005051844 HDD incorporates EMC's expertise in storage technology, ensuring it can meet the rigorous demands of round-the-clock enterprise operations. This drive's 3TB capacity is particularly beneficial for organizations dealing with massive volumes of data, providing ample space for growth and the efficient management of digital assets. In summary, the EMC 005051844 is an exemplary storage solution for businesses and data centers requiring large amounts of reliable storage. With its substantial capacity, compatibility, and performance, it represents a smart choice for expanding storage infrastructure or building new systems dedicated to heavy-duty data storage tasks.

You May Also Be Interested in

IBM
73 GB 15K RPM SAS DISK DRIVE
Need more? Email Us
IBM
300GB 15K RPM SAS SFF2 HDD (AIX/Linux)
Need more? Email Us
IBM
IBM 2076-ADTA - 375GB 2.5In NVMe Flash Drive
Need more? Email Us
IBM
1.86TB Mainstream SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
18 TB 7,200 rpm 12 Gb SAS NL 3.5 Inch HDD
Need more? Email Us
IBM
IBM 44E9193 - 1TB SATA HDD
Need more? Email Us
IBM
12TB 7.2K 3.5 Inch NL HDD
Need more? Email Us
IBM
IBM 500GB SATA2 7200rpm 3.5"
Need more? Email Us
IBM
Flash Enclosure with 12 x 18TB MicroLatency
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess