EN
  • EN
  • DE

EMC 005050979 - EMC 600gb 15k SAS 3.5in HDD for VMAX

Part No EMC 005050979 - EMC 600gb 15k SAS 3.5in HDD for VMAX
Manufacturer EMC
Catalog Hard Drives
Description EMC 600gb 15k SAS 3.5in HDD for VMAX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1398658-EMC 005050979 - EMC 600gb 15k SAS 3.5in HDD for VMAX
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 005050979 - EMC 600gb 15k SAS 3.5in HDD for VMAX CAD Model

Description

The EMC 005050979 is a high-performance hard disk drive specifically engineered for use with EMC's VMAX storage solutions, designed to meet the demanding requirements of enterprise-level data centers. With a storage capacity of 600GB, this 3.5-inch form factor HDD utilizes Serial Attached SCSI (SAS) interface technology, ensuring fast data transfer rates of up to 15,000 revolutions per minute (RPM). This combination of speed and capacity makes it an optimal choice for applications that require rapid access to large volumes of data, such as database management, online transaction processing, and high-performance computing tasks. Engineered to provide reliability and durability, the EMC 005050979 is built to withstand the rigors of 24/7 operation in high-density storage environments, ensuring data integrity and availability when it matters most. Furthermore, integration with EMC's VMAX infrastructure allows for advanced data management features such as virtual provisioning, local and remote replication, and comprehensive data protection, making it a pivotal component in a resilient and flexible storage strategy.

You May Also Be Interested in

IBM
IBM 85Y6275. HDD size: 2.5", HDD capacity: 900 GB, HDD speed: 10000 RPM
Need more? Email Us
IBM
IBM 2072-AL39 - 4TB 7,200 rpm 12 Gb SAS NL 3.5 Inch HDD
Need more? Email Us
IBM
IBM 00AR441 - IBM HDD
Need more? Email Us
IBM
18.2GB 10,000 RPM DISK DR.
Need more? Email Us
IBM
571GB 15K SAS SFF-2 4K BLK DISK DRIVE (IBM i)
Need more? Email Us
IBM
200GB 2.5inch SAS SSD
Need more? Email Us
IBM
2TB SATA HDD
Need more? Email Us
IBM
Flash Enclosure with 12 x 18TB MicroLatency
Need more? Email Us
IBM
1.86TB Mainstream SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess