EN
  • EN
  • DE

SFCA030GH3AA2TO-I-LB-22P-STD

Part No SFCA030GH3AA2TO-I-LB-22P-STD
Manufacturer Swissbit NA Inc.
Catalog Memory Cards
Description MEMORY CARD CFAST 30GB PSLC / Memory Card CFast 30GB pSLC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules>Memory Cards
Mfr Swissbit
Series F-66
Package Bulk
Product Status Not For New Designs
Memory Type CFast
Memory Size 30GB
Technology pSLC
Temperature Range - Operating -40°C ~ 85°C
Base Product Number SFCA030
Other Names 606191
Standard Package 1
MSL Level Not Applicable
ECCN 3A991B1A
HTSUS 8523.51.0000
Win Source Part Number 1243187-SFCA030GH3AA2TO-I-LB-22P-STD
Ultra Librarian 3D Model Ultra Librarian SFCA030GH3AA2TO-I-LB-22P-STD CAD Model

Description

The Swissbit SFCA030GH3AA2TO-I-LB-22P-STD is a 30GB CFast pSLC memory card that operates in a temperature range of -40°C to 85°C.

  • Memory Card Type: CFast pSLC
  • Memory Size: 30GB
  • Temperature Range: -40°C to 85°C
  • Package: Bulk
  • Lifecycle Status: Not for new designs
  • Win Source Part Number: 1243187-SFCA030GH3AA2TO-I-LB-22P-STD
  • HTSUS Code: 8523.51.0000

You May Also Be Interested in

Phoenix Contact
MEMORY CARD FLASH 2GB
Need more? Email Us
Wintec Industries
MEMORY CARD COMPACTFLASH 1GB SLC
Need more? Email Us
SanDisk
MEMORY CARD FLASH 256MB
Need more? Email Us
WAGO Corporation
MEMORY CARD MICROSD 2GB SLC
Need more? Email Us
ATP Electronics, Inc.
MEM CARD MICROSD 8GB CLSS 10 MLC
Need more? Email Us
Swissbit NA Inc.
MEM CARD SDHC 32GB 10 UHS 1 MLC
Need more? Email Us
Swissbit NA Inc.
MEM CARD SDHC 8GB 10 UHS 1 MLC
Need more? Email Us
Swissbit NA Inc.
MEMORY CARD SD 2GB 10 UHS 1 SLC
Need more? Email Us
Swissbit NA Inc.
MEM CD SDHC SDXC 16GB 10UHS 1TLC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess