EN
  • EN
  • DE

EMC 005050488 - EMC 3TB 7.2K 3.5 SATA 512 DV Viper DD VE

Part No EMC 005050488 - EMC 3TB 7.2K 3.5 SATA 512 DV Viper DD VE
Manufacturer EMC
Catalog Hard Drives
Description EMC 3TB 7.2K 3.5 SATA 512 DV Viper DD VE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1399591-EMC 005050488 - EMC 3TB 7.2K 3.5 SATA 512 DV Viper DD VE
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 005050488 - EMC 3TB 7.2K 3.5 SATA 512 DV Viper DD VE CAD Model

Description

Matching the design and intent of the EMC 005050475, this EMC 005050488 hard disk drive is engineered for EMC's Data Domain Virtual Edition (DD VE) and Viper platforms, delivering 3TB of storage capacity. Its 3.5-inch form factor and SATA interface, optimized for 512 megabytes per division (DV), provide a dependable foundation for extensive data storage, backup, and archiving needs. With a 7,200 RPM operational speed, it offers a harmonious blend of performance and energy efficiency, suited for sustaining the storage demands of virtualized environments. This HDD enhances digital infrastructure by supporting a variety of applications and data workloads with reliability and simplified integration. It represents a strategic choice for businesses aiming to expand their virtualized storage capabilities, offering robust performance and ample capacity in a compatible, easy-to-install package.

You May Also Be Interested in

IBM
300GB 15K RPM SAS SFF2 HDD (AIX/Linux)
Need more? Email Us
IBM
IBM 146GB SAS 15000RPM. HDD size: 2.5", HDD capacity: 146 GB, HDD speed: 15000 RPM- High quality- Long life- Easy installation
Need more? Email Us
IBM
12TB 7.2K 3.5 Inch NL HDD
Need more? Email Us
IBM
IBM 1724-4602 - DS4100 250GB 7,2K SATA HDD
Need more? Email Us
IBM
73 GB 15K RPM SAS DISK DRIVE
Need more? Email Us
IBM
18.2GB 10,000 RPM DISK DR.
Need more? Email Us
IBM
IBM 2076-ADTA - 375GB 2.5In NVMe Flash Drive
Need more? Email Us
IBM
IBM SONAS 46X5410 600gb 15k SAS w/Tray
Need more? Email Us
IBM
IBM 01NN111 - 1.8TB 10K
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess