The EM7324SU16RP-70LF is a low-power static RAM (SRAM) chip manufactured by EM Microelectronic. This SRAM provides a storage capacity of 8Mbit, organized as 512K x 16 bits. Designed for applications requiring low power consumption and relatively fast access times, the '70LF' designation indicates an access time of 70ns. It is particularly well-suited for portable devices, embedded systems, and battery-powered equipment where energy efficiency is crucial.
Applications
- Embedded systems
- Portable devices
- Battery-powered applications
- Data logging equipment
- Instrumentation
Features
- 8Mbit SRAM
- Organization: 512K x 16 bits
- Access Time: 70ns
- Low power operation
- 3.3V power supply
- RoHS compliant
Benefits
- Extended battery life in portable devices
- Faster data access for improved real-time performance
- Suitable for memory-intensive embedded system tasks
- Reduced heat dissipation
- Complies with environmental regulations
Technical Specifications
The EM7324SU16RP-70LF operates on a 3.3V power supply. It boasts a standby current of typically 5 μA. The operating temperature range spans from -40°C to +85°C. This component is packaged in a SOP44 package, facilitating smooth integration into various circuit board layouts. Minimum data retention voltage is 2V. The package is Lead-Free.