EN
  • EN
  • DE

EXJ2116DBSE-DJSX-F

Part No EXJ2116DBSE-DJSX-F
Manufacturer Elpida Memory
Catalog DDR
Description DDR3-1333 128Mx16 (2Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941075-EXJ2116DBSE-DJSX-F
Series *
Ultra Librarian 3D Model Ultra Librarian EXJ2116DBSE-DJSX-F CAD Model

Description

The Elpida Memory EXJ2116DBSE-DJSX-F is a DDR (Double Data Rate) SDRAM (Synchronous Dynamic Random-Access Memory) chip. As a DDR memory component manufactured by Elpida Memory, it is designed for applications requiring fast and efficient data access. The 'DDR' category confirms its use in systems demanding high bandwidth and low latency.

Applications

  • Desktop PCs.
  • Laptops.
  • Server systems.
  • Graphics processing units (GPUs).
  • High-performance computing.

Features

  • DDR SDRAM architecture.
  • High-speed data transfer capability.
  • Low power consumption.
  • Optimized for memory-intensive applications.
  • Compact form factor.

Benefits

  • Improved system responsiveness.
  • Reduced energy usage.
  • Increased memory capacity.
  • Enhanced overall performance.
  • Faster application loading times.

Additional Details

The exact specifications of the EXJ2116DBSE-DJSX-F, such as its specific DDR generation (e.g., DDR3, DDR4), capacity, and operating frequency, are not readily available without access to the original Elpida datasheet. The suffix '-F' might indicate a specific revision or package type. Typically, this type of memory is installed on DIMMs (Dual Inline Memory Modules) and interfaced with a memory controller on a motherboard or CPU.

You May Also Be Interested in

SK hynix
DDR5-6400 4Gx8 (32Gb)
Need more? Email Us
Crucial
DDR5-5600 2Gx64 UDIMM Pro (16GB)
Need more? Email Us
NVIDIA
NVIDIA Jetson Orin NX 16 GB DDR5
Lowest to $1,067.1642
Intel
Xeon 6505P (48M Cache, 2.20 GHz)
Need more? Email Us
Seagate Technology
28TB HDD 3.5" SATA Exos M 6Gb/s 512MB
Need more? Email Us
Western Digital
WD Red Plus 4TB 5400rpm 128MB 3.5" NAS HDD
Need more? Email Us
SK hynix
DDR5-6400 2Gx8 (16Gb)
Need more? Email Us
Transcend Information. Inc.
1TB SSD 2.5" SATA SSD472K-I 6Gb/s
Need more? Email Us
NVIDIA
RTX PRO 4000 Blackwell GDDR7 ECC PCIe 5.0 x16
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess