Products specifications Report Issue?

Categories Memory
Win Source Part Number 945745-EDS6432CFTA-75-E
Series *
Ultra Librarian 3D Model Ultra Librarian EDS6432CFTA-75-E CAD Model

Description

The EDS6432CFTA-75-E is a high-performance SDRAM (Synchronous Dynamic Random-Access Memory) module manufactured by Elpida Memory. It is designed for applications requiring fast data access and large memory capacity, such as high-end computing, networking equipment, and embedded systems. This SDRAM module provides a reliable and efficient memory solution for demanding environments.

Applications

  • High-performance computing
  • Networking equipment (routers, switches)
  • Embedded systems
  • Graphics cards
  • Industrial control systems

Features

  • Capacity: 64Mb (Megabits)
  • Organization: Configured as 4M x 16
  • Operating Frequency: 133 MHz (PC133)
  • Data Transfer Rate: Up to 133 MT/s
  • Voltage: 3.3V
  • Interface: SDRAM
  • Package: TSOP II
  • Refresh Rate: Standard refresh
  • Operating Temperature: Standard operating temperature range

Benefits

  • High Bandwidth: Enables rapid data transfer, improving overall system performance.
  • Large Capacity: Provides ample memory space for data-intensive applications.
  • Low Latency: Minimizes delays in data access, enhancing responsiveness.
  • Reliable Performance: Ensures stable and consistent operation under varying conditions.
  • Wide Compatibility: Integrates easily with a broad range of systems and platforms.
  • Energy Efficiency: Operates at 3.3V, reducing power consumption.

Additional Details

The EDS6432CFTA-75-E utilizes a synchronous interface, allowing for precise timing and control of memory operations. The 4M x 16 organization provides a balance between memory density and data bus width. The TSOP II package offers a compact footprint, making it suitable for space-constrained applications. The module is designed to meet industry standards for SDRAM performance and reliability. The 7.5ns access time is an important parameter relating to its speed.

You May Also Be Interested in

Micron Technology Inc.
SD 8Mx16-7E 133MHz CL2
Lowest to $14.0149
ECAD model for MT48LC8M16A2TG-7EIT:G
Micron Technology Inc.
SD 8Mx16-75 PC133 Pb-Free
Lowest to $5.0891
ECAD model for MT48LC8M16A2P-75L
Hynix Semiconductor
SD 8Mx8-7J PC100 CL3
Need more? Email Us
ECAD model for GM72V66841ELT-7JDR
Micron Technology Inc.
SD 8Mx16-6 PC166 Pb-Free
Lowest to $13.1779
ECAD model for MT48LC8M16A2P-6
Samsung
Mobile SD 16Mx16 133MHz BOC 3.0V
Need more? Email Us
ECAD model for K4S561633LF-XG75
Micron Technology Inc.
SD 8Mx16
Need more? Email Us
ECAD model for MT48LC8M16LFF4-8
Samsung
SD 8Mx8-GL PC100 CL3
Need more? Email Us
ECAD model for KM48S8030DT-GL
Micron Technology Inc.
SD 8Mx16 166MHz CL3 VFBGA
Lowest to $80.8422
ECAD model for MT48LC8M16A2B4-6A XIT-L
Micron Technology Inc.
SD 4Mx32 BGA
Need more? Email Us
ECAD model for MT48LC4M32B2FC-7

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention