EN
  • EN
  • DE

EDJ8416E6MB-GNL-F-D

Part No EDJ8416E6MB-GNL-F-D
Manufacturer Elpida Memory
Catalog DDR
Description DDR3-1600 512Mx16 (8Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940480-EDJ8416E6MB-GNL-F-D
Series *
Ultra Librarian 3D Model Ultra Librarian EDJ8416E6MB-GNL-F-D CAD Model

Description

The Elpida EDJ8416E6MB-GNL-F-D is a DDR3 SDRAM memory chip designed for a variety of applications requiring high-speed and reliable memory performance. Manufactured by Elpida Memory, this component is built to meet the demands of modern computing environments.

Applications

  • Desktop PCs
  • Laptop Computers
  • Servers
  • Workstations
  • Embedded Systems

Features

  • DDR3 Technology: Utilizes DDR3 (Double Data Rate 3) technology, providing enhanced data transfer rates and bandwidth compared to previous generations of memory.
  • High Bandwidth: Delivers high memory bandwidth, enabling rapid data access for demanding applications.
  • Low Power Consumption: Designed for efficient power usage, reducing overall system power consumption and heat generation.
  • High Density: Offers high memory density, allowing for increased storage capacity in a compact form factor.
  • JEDEC Compliant: Adheres to JEDEC (Joint Electron Device Engineering Council) standards, ensuring compatibility with a wide range of systems and components.

Benefits

  • Improved System Responsiveness: Enhances overall system performance and responsiveness, enabling faster application loading and execution.
  • Enhanced Multitasking: Facilitates smoother multitasking by providing sufficient memory resources for running multiple applications concurrently.
  • Optimized Gaming Performance: Delivers improved gaming performance by providing the necessary memory bandwidth and capacity for modern games.
  • Reduced Energy Consumption: Low power consumption translates to lower energy costs and extended battery life in portable devices.
  • Reliable Operation: Ensures reliable operation under various conditions, maintaining data integrity and system stability.

Additional Details

The EDJ8416E6MB-GNL-F-D operates at a specific voltage and frequency, as defined by the DDR3 standard. It is essential to refer to the official Elpida datasheet for precise specifications, including voltage requirements, timing parameters, and operating temperature ranges. This memory chip is typically surface-mounted onto a printed circuit board (PCB) using standard soldering techniques. Proper thermal management may be necessary in high-performance applications to maintain optimal operating temperatures and prevent overheating.

You May Also Be Interested in

Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess