EN
  • EN
  • DE

EDJ4216EBBG-DJL-F

Part No EDJ4216EBBG-DJL-F
Manufacturer Elpida Memory
Catalog DDR
Description DDR3-1333 256Mx16 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940588-EDJ4216EBBG-DJL-F
Series *
Ultra Librarian 3D Model Ultra Librarian EDJ4216EBBG-DJL-F CAD Model

Description

The EDJ4216EBBG-DJL-F is a DDR SDRAM module manufactured by Elpida Memory. DDR (Double Data Rate) SDRAM provides increased bandwidth by transferring data on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate compared to single data rate (SDR) SDRAM.

Applications

  • Desktop Computers: Used as the main system memory to store data and instructions for running applications and the operating system.
  • Laptop Computers: Provides the necessary memory for portable computing, enabling multitasking and efficient program execution.
  • Servers: Supports high-performance computing in server environments, handling large amounts of data and concurrent user access.
  • Graphics Cards: Used as video memory to store textures, frame buffers, and other graphical data for rendering images and videos.
  • Embedded Systems: Integrated into embedded devices requiring high-speed memory, such as network routers, industrial controllers, and automotive systems.

Features

  • High Bandwidth: DDR technology offers significantly higher bandwidth compared to SDR SDRAM.
  • Low Power Consumption: Designed for efficient power usage, making it suitable for battery-powered devices.
  • High Capacity: Available in various capacities to meet different memory requirements.
  • Fast Clock Speeds: Operates at high clock frequencies to enable rapid data transfer.
  • JEDEC Standard Compliance: Complies with JEDEC standards, ensuring compatibility with other DDR SDRAM devices.

Benefits

  • Improved System Performance: Enhances overall system responsiveness and performance by providing faster data access.
  • Increased Throughput: Enables higher data throughput for memory-intensive applications.
  • Reduced Latency: Minimizes delays in memory access, leading to quicker response times.
  • Enhanced Multitasking: Supports efficient multitasking by allowing multiple applications to access memory simultaneously.
  • Greater Energy Efficiency: Contributes to longer battery life in portable devices due to its low power consumption.

Additional Details

Specific technical specifications, such as capacity, speed grade, and operating voltage, depend on the exact configuration of the EDJ4216EBBG-DJL-F module. Refer to the official Elpida Memory datasheet for detailed specifications. DDR SDRAM utilizes a prefetch buffer to improve memory access efficiency. Choosing the correct DDR SDRAM module that is compatible with the motherboard or system in which it will be used is crucial for optimal performance and stability. Always consult the motherboard or system documentation for compatibility information.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess