EN
  • EN
  • DE

EDJ4216BBBG-GNL-F

Part No EDJ4216BBBG-GNL-F
Manufacturer Elpida Memory
Catalog DDR
Description DDR3-1600 256Mx16 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940587-EDJ4216BBBG-GNL-F
Series *
Ultra Librarian 3D Model Ultra Librarian EDJ4216BBBG-GNL-F CAD Model

Description

The EDJ4216BBBG-GNL-F is a DDR (Double Data Rate) SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Elpida Memory. DDR SDRAM is a widely used type of computer memory that offers improved performance over earlier memory technologies by transferring data on both the rising and falling edges of the clock signal.

Applications

  • Desktop Computers
  • Laptop Computers
  • Servers
  • Networking Devices
  • Embedded systems requiring RAM

Features

  • High Bandwidth: Provides significantly higher bandwidth compared to older SDRAM technologies.
  • Double Data Rate: Transfers data on both edges of the clock signal.
  • Low Power Consumption: Designed to operate at relatively low voltage levels, minimizing power consumption.
  • High Density: Offers high memory capacity.
  • Synchronous Operation: Operates synchronously with the system clock.

Benefits

  • Improved System Performance: Enables faster data processing and improved overall system performance.
  • Reduced Power Consumption: Contributes to lower energy costs and longer battery life in portable devices.
  • Increased Memory Capacity: Allows for running more applications simultaneously and working with larger datasets.
  • Reliable Operation: Designed for stable and reliable memory performance.

Additional Details

For detailed specifications, including capacity, speed, timings, and voltage requirements, refer to the official datasheet provided by Elpida Memory. Ensure compatibility by consulting this datasheet before using the EDJ4216BBBG-GNL-F in a system. The device marking contains encoding with data about packaging and other specifics; validating against the datasheet is critical for proper use.

You May Also Be Interested in

Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess